Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 1ms
Access Time 400 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 47C16
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1318519-47C16T-E/SN
Ultra Librarian 3D Model Ultra Librarian 47C16T-E/SN CAD Model

Description

The 47C16T-E/SN is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is an EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers high reliability and low-power operation, making it an ideal choice for a wide range of applications in the modern electronics industry.

Key Features

  • Memory Size: The 47C16T-E/SN boasts a generous memory capacity, providing ample space for data storage requirements in complex systems.
  • Write Cycles: It is designed to endure a high number of write cycles, ensuring longevity and durability for applications that require frequent data updates.
  • Temperature Range: The device operates effectively across a broad temperature range, making it suitable for use in environments that experience temperature extremes.
  • Package: Encased in a compact SN package, this EEPROM is optimized for size-sensitive applications without compromising on performance or reliability.
  • Low Power Consumption: The 47C16T-E/SN is engineered for low power consumption, which is critical for battery-powered and energy-efficient devices.
  • Interface Type: It features a user-friendly interface that ensures seamless integration into various electronic systems, enhancing design flexibility and ease of use.

Applications

The versatility of the 47C16T-E/SN makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive applications
  • Medical devices
  • Telecommunication infrastructure

Reliability and Support

Microchip Technology is renowned for its commitment to quality and reliability. The 47C16T-E/SN is no exception, backed by rigorous testing and validation to meet the highest industry standards. Furthermore, Microchip offers comprehensive technical support and resources to assist customers in implementing the 47C16T-E/SN into their designs.

For designers and engineers seeking an EEPROM solution that combines high capacity, endurance, and operational stability, the 47C16T-E/SN from Microchip Technology is an impeccable choice that delivers performance and peace of mind.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for FM24C08ULEM8
Microchip Technology
IC EEPROM 16KBIT I2C 8TDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Lowest to €1.4996
ECAD model for 24LC16BT-E/MNY
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL, CMOS / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C86ALM8X
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
ECAD model for W25Q128FWFIG TR
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to €0.7667
ECAD model for MX25V1606FM2I03
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to €31.9542
ECAD model for S29GL128P90FFIR12
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to €4.9092
ECAD model for AS4C16M16SB-6TIN
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to €9.7184
ECAD model for R1LV0108ESN-7SR#S0
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
ECAD model for R1LP0108ESA-7SI#B0

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention