Products specifications

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 12A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 118-BLGA Module
Size 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 118-LGA (15x15)
Manufacturer Homepage www.linear.com
Win Source Part Number 710959-LTM4601EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4601
Introduction Date January 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM4601EV#PBF CAD Model

Description

Product Overview: LTM4601EV#PBF

The LTM4601EV#PBF is a high-performance power management solution from Linear Technology, designed to cater to the demanding needs of modern electronic applications. This efficient DC/DC µModule (micromodule) regulator is a complete system-in-package (SiP) that combines a switching power controller, power MOSFETs, inductors, and all the supporting components in a compact LGA package. This design simplifies the implementation of a high-efficiency power supply with a small footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The LTM4601EV#PBF operates from an input voltage range of 4.5V to 20V, making it versatile for a variety of supply voltages.
  • High Output Current: This µModule regulator is capable of delivering up to 10A of continuous output current, suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5V, providing flexibility for different voltage requirements.
  • High Efficiency: With an integrated synchronous buck regulator topology, the LTM4601EV#PBF achieves high conversion efficiency, reducing power loss and heat dissipation.
  • Integrated Components: The inclusion of internal power MOSFETs, inductors, and compensation circuitry simplifies design and reduces external component count.
  • Thermal Performance: The LGA package enhances thermal performance, aiding in heat dissipation for reliable operation even at full load.

Applications

The LTM4601EV#PBF is ideal for use in a wide range of applications where high efficiency, compact size, and ease of use are critical. Typical applications include:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial equipment
  • Medical devices

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTM4601EV#PBF is no exception. It is designed to meet stringent performance standards and is subject to rigorous testing to ensure reliability in diverse operating conditions.

With its robust feature set and integrated design, the LTM4601EV#PBF from Linear Technology offers a powerful, efficient, and reliable solution for advanced power management requirements.

You May Also Be Interested in

Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-25MA SIP / Module DC-DC 5VIN 2-OUT 15V/-15V 0.025A/-0.025A 0.75W 5-Pin SIP
Need more? Email Us
ECAD model for HPR105C
TDK-Lambda Americas Inc.
DC/DC CONVERTER / Module DC-DC 1-OUT 3.3V to 12.6V 2.5A 10-Pin SMD T/R
Lowest to €40.2454
ECAD model for CE1050TP
XP Power
DC/DC CONVERTER 12V 3W / Module DC-DC 48VIN 1-OUT 12V 0.25A 3W 7-Pin SIP
Lowest to €34.8037
ECAD model for IT4812SA
Texas Instruments
IC REG ISOLATED 5V 0.2A 74SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Lowest to €33.4940
ECAD model for DCV010505P-U/700
Murata Power Solutions Inc.
DC/DC TH 2W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.4A 2W 4-Pin Tube
Need more? Email Us
ECAD model for CRL2S0505SC
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Need more? Email Us
ECAD model for MGS32412
Bel Power Solutions
DC/DC CONVERTER 3.3V 1.8V 60W / Module DC-DC 48VIN 2-OUT 3.3V/1.8V 15A 60W 9-Pin Half-Brick
Need more? Email Us
ECAD model for HLD15ZEB-N
Murata Power Solutions Inc.
CONV DC/DC 3W 48VIN 12VOUT SIP / Module DC-DC 48VIN 2-OUT 12V/-12V 0.032A/-0.032A 3W 7-Pin SIP
Need more? Email Us
ECAD model for NDH4812SC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €17.6923 €53.0770
6+ €16.5726 €99.4353
9+ €16.0126 €144.1136
13+ €14.8928 €193.6069
16+ €14.3330 €229.3279
20+ €13.7732 €275.4631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,990 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention