EN
  • EN
  • DE
  • IT

IPS021LPBF

Part No IPS021LPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-223
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 738756-IPS021LPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPS021LPBF CAD Model

Description

The IPS021LPBF is a high-side power distribution switch from International Rectifier (now Infineon Technologies). It is designed to provide robust protection and control for various loads in automotive and industrial applications. This intelligent power switch integrates protection features like overcurrent, overvoltage, and overtemperature, enhancing system reliability and preventing damage to connected components. Its primary function is to act as an electronic fuse, disconnecting the load when a fault condition is detected.

Applications:

  • Automotive Power Distribution: Used to control power to various automotive subsystems like lighting, wipers, and auxiliary power outlets.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and industrial PCs to switch power to sensors, actuators, and other peripherals.
  • Solid-State Relays (SSR): Can be used as a component in SSRs for switching DC loads.
  • Power Management: Incorporated into power distribution units (PDUs) for managing power delivery to multiple devices.
  • Electronic Circuit Breakers: Provides electronic circuit breaker functionality in various electronic systems.

Features:

  • Overcurrent Protection: Provides robust overcurrent protection, limiting the output current to a safe level.
  • Overtemperature Protection: Shuts down the switch in case of excessive temperature, preventing thermal damage.
  • Overvoltage Protection: Protects the load from damage caused by excessive voltage levels.
  • Short-Circuit Protection: Quickly detects and responds to short-circuit conditions, disconnecting the load.
  • Logic Level Input: Compatible with standard logic levels for easy control by microcontrollers and other digital circuits.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch.
  • Lead-Free Package: RoHS compliant, meeting environmental standards.
  • Auto-Restart Function: Automatically attempts to restart the switch after a fault condition is cleared (may be configurable).

Benefits:

  • Enhanced System Reliability: Integrated protection features prevent damage to the load and the switch itself.
  • Reduced Component Count: Combines multiple functions into a single device, simplifying circuit design.
  • Improved Safety: Protects against electrical hazards and prevents equipment damage.
  • Simplified Design: Logic-level control input simplifies integration with digital control systems.
  • Energy Efficiency: Low on-resistance minimizes power losses.
  • Space Saving: Compact package size allows for use in space-constrained applications.

Additional Details:

The IPS021LPBF typically operates with a supply voltage range of 8V to 36V. The on-resistance (Rds(on)) is a critical parameter, influencing the power dissipation and voltage drop. The specific Rds(on) value can be found in the datasheet. The device is typically packaged in a lead-free power SO-8 package. It is essential to consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes before using this device in any application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0074 $70.0740
23+ $5.7501 $132.2523
35+ $5.5702 $194.9570
48+ $5.3904 $258.7392
63+ $5.2106 $328.2678
84+ $4.6725 $392.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess