EN
  • EN
  • DE

LTC1064CSW

Part No LTC1064CSW
Manufacturer Linear Technology
Description Low Noise, Fast, Quad Universal Filter Building Block
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207090-LTC1064CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1064CSW CAD Model

Description

The LTC1064CSW from Linear Technology is a high-performance, low-pass filter that stands out in the realm of signal processing for its exceptional noise reduction and signal conditioning capabilities. Designed with precision and efficiency in mind, this filter is a crucial component in a wide array of electronic applications, from telecommunications to instrumentation and beyond.

Key Features

  • High Order Filter: The LTC1064CSW features a 8th order low-pass filter, providing superior attenuation of unwanted high-frequency noise and preserving the integrity of the desired signal.
  • Fast Settling Time: It boasts a fast settling time, which is essential for applications requiring quick response times and high-speed data processing.
  • Low Noise Performance: The device is engineered to have a low output noise, ensuring a clean signal for high-fidelity applications.
  • Multiple Filter Responses: Users can configure the LTC1064CSW for a variety of filter responses, such as Butterworth, Bessel, or Cauer, providing flexibility to meet specific design requirements.
  • Single Supply Operation: It operates from a single 5V supply, making it convenient for systems that require minimal power supply complexity.

Applications

The LTC1064CSW is versatile and can be employed in numerous applications, including:

  • Anti-aliasing for data acquisition systems
  • Noise reduction in audio and video signal processing
  • Signal conditioning for telecommunications
  • High-speed modems and ADC interface
  • Precision instrumentation

Package and Quality

The LTC1064CSW is offered in a 16-pin narrow SOIC package, ensuring compactness and ease of integration into existing designs. It is built to Linear Technology's high-quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.

In summary, the LTC1064CSW low-pass filter is an essential building block for systems requiring clean, precise signal processing. Its combination of high-order filtering, fast settling time, and low noise performance, along with the capability to operate on a single supply, makes it a highly sought-after solution for a multitude of electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess