EN
  • EN
  • DE

LTC1708EG-PG

Part No LTC1708EG-PG
Manufacturer Linear Technology
Description Dual Adjustable 5-Bit VID High Efficiency, 2-Phase Current Mode Synchronous Buck Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207970-LTC1708EG-PG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1708EG-PG CAD Model

Description

Linear Technology LTC1708EG-PG High-Efficiency, Synchronous Step-Down Switching Regulator

The LTC1708EG-PG is a high-performance, synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This regulator is well-suited for systems that require precise voltage regulation and high power efficiency, making it an ideal choice for telecommunications, networking, and industrial applications.

With its advanced design, the LTC1708EG-PG features a wide input voltage range from 4V to 36V, allowing it to operate with a variety of input sources. The device can provide an adjustable output voltage from 0.8V to 7V, which can be set using external resistors. This flexibility ensures compatibility with a broad range of low-voltage ICs and microprocessors.

The LTC1708EG-PG incorporates synchronous rectification, which significantly improves efficiency by reducing power losses associated with diode drops. This is particularly beneficial in low-voltage applications where efficiency is critical. The regulator offers a high switching frequency of up to 550kHz, which enables the use of smaller, lower-cost inductors and capacitors, resulting in a compact and cost-effective power supply solution.

Protection features of the LTC1708EG-PG include overcurrent protection and thermal shutdown, which safeguard the device and the system against adverse conditions. Additionally, the regulator has a soft-start feature that gradually ramps up the output voltage, minimizing inrush current and preventing system stress during startup.

The LTC1708EG-PG is available in a 24-lead SSOP package, which is designed for space-constrained applications. Its enhanced lead (Pb)-free and RoHS-compliant version ensures that it meets the environmental standards of modern electronic equipment.

Overall, the LTC1708EG-PG from Linear Technology stands out as a robust and versatile switching regulator, offering high efficiency, design flexibility, and reliable protection features. Its performance characteristics make it an excellent choice for designers looking to optimize power management in their next-generation electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess