EN
  • EN
  • DE

LTC1069-1IN8

Part No LTC1069-1IN8
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDER LOWPASS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 12kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±1.57 V to 5.5 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072427-LTC1069-1IN8
Ultra Librarian 3D Model Ultra Librarian LTC1069-1IN8 CAD Model

Description

Linear Technology LTC1069-1IN8: A High-Performance Filter Building Block

The LTC1069-1IN8 from Linear Technology is a versatile and high-performance mixed-signal integrated circuit that serves as a core component in advanced signal processing applications. This device is part of Linear Technology's family of filter building blocks, designed to simplify the implementation of high-order filter designs without the need for extensive analog design expertise.

With its integrated switched-capacitor architecture, the LTC1069-1IN8 provides a reliable and precise solution for creating lowpass and bandpass filters. The device features a clock-tunable cutoff frequency, allowing designers to adjust the filter characteristics dynamically or set them to a fixed value during the design phase. This flexibility makes it suitable for a variety of applications, including data acquisition systems, anti-aliasing filters, and noise reduction circuits in communication and instrumentation systems.

The LTC1069-1IN8 boasts a low noise floor and excellent linearity, ensuring that the signal integrity is maintained throughout the filtering process. Its internal components are optimized for low power consumption, making it an ideal choice for battery-powered devices and portable equipment where energy efficiency is a critical concern.

This filter building block is designed to operate with a single power supply ranging from 2.7V to 5.5V, further simplifying the power management requirements of the overall system. The LTC1069-1IN8 is available in a compact 8-pin DIP package, which is conducive to space-constrained applications while also being amenable to prototyping and educational environments.

In summary, the LTC1069-1IN8 from Linear Technology is a high-quality, flexible solution for designers looking to implement sophisticated filtering capabilities with minimal design overhead. Its ease of use, combined with its high performance and low power consumption, make it a valuable component in a wide range of electronic products.

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5165 $66.0660
9+ $13.5516 $121.9644
14+ $13.1277 $183.7878
19+ $12.7050 $241.3950
24+ $12.2811 $294.7464
32+ $11.0106 $352.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess