EN
  • EN
  • DE

LTC1096LCS8#PBF

Part No LTC1096LCS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SERIAL I/O 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 33k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.65 V to 4 V
Digital Supply Voltage 2.65 V to 4 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 137648-LTC1096LCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1096LCS8#PBF CAD Model

Description

Product Overview: LTC1096LCS8#PBF

The LTC1096LCS8#PBF is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precise digital representation of analog signals in compact, surface-mount packaging. This ADC is an ideal choice for a wide range of applications that require accurate data acquisition, such as industrial control systems, medical devices, and instrumentation.

Key Features

  • Resolution: The LTC1096LCS8#PBF features an 8-bit resolution, allowing it to convert analog input signals into digital output with fine granularity.
  • Sampling Rate: It offers a high-speed sampling rate that ensures timely and accurate data conversion for real-time applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with low power consumption, thereby extending the battery life of portable devices.
  • Single Supply Operation: The device can be powered by a single 5V supply, simplifying the power supply design and reducing overall system complexity.
  • Software Selectable Input Ranges: Users have the flexibility to select between different input ranges through software settings, accommodating a variety of signal levels.
  • No External Clock Required: The LTC1096LCS8#PBF includes an internal clock, eliminating the need for an external clock source and reducing component count.
  • Automatic Power-Down: The ADC features an automatic power-down function that minimizes power usage between conversions.

Package and Quality

The LTC1096LCS8#PBF comes in an 8-lead narrow SOIC package, which is suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), allowing for efficient assembly and integration into a variety of circuit boards.

Applications

  • Data Acquisition Systems
  • Portable Instrumentation
  • Battery-Operated Equipment
  • Process Control
  • Medical Monitoring Devices

Linear Technology's commitment to quality ensures that the LTC1096LCS8#PBF meets high standards of performance and reliability, making it a trusted choice for engineers and designers looking for an efficient ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4096 $58.8672
17+ $6.9000 $117.3000
26+ $6.6851 $173.8126
36+ $6.4692 $232.8912
47+ $6.2532 $293.9004
62+ $5.6064 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess