EN
  • EN
  • DE

LTC1099CN

Part No LTC1099CN
Manufacturer Linear Technology
Description High Speed 8-Bit A/D Converter with Built-In Sample-and-Hold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207137-LTC1099CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1099CN CAD Model

Description

The LTC1099CN, crafted by the reputable Linear Technology, is a high-performance, low-power 8-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and speed. This advanced component is designed to meet the rigorous demands of sophisticated electronic systems, offering a compelling solution for a wide range of applications, including data acquisition systems, process control, and instrumentation.

Key Features:

  • High-Speed Performance: The LTC1099CN operates at a conversion rate of up to 125,000 samples per second, ensuring rapid data processing and real-time performance for critical applications.
  • Integrated Sample-and-Hold: The device comes with an on-chip sample-and-hold circuit, which provides accurate sampling of analog signals, maintaining the integrity of the converted digital data.
  • Low Power Consumption: With power efficiency in mind, the LTC1099CN maintains low power consumption, making it ideal for portable and battery-operated devices where energy conservation is essential.
  • Flexible Interface: The ADC features a versatile digital interface that is compatible with a variety of microprocessors and digital systems, providing ease of integration in complex designs.
  • No Missing Codes: The LTC1099CN guarantees no missing codes over temperature, which means it consistently provides reliable and accurate conversions across its entire operating range.

Technical Specifications:

The LTC1099CN operates from a single 5V power supply and is available in a 20-pin narrow DIP package. It features a ±1LSB Differential Nonlinearity (DNL) and ±1LSB Integral Nonlinearity (INL), ensuring precise and linear conversions. The device also boasts a Signal-to-Noise Ratio (SNR) that makes it suitable for high-fidelity applications.

Applications:

The versatility of the LTC1099CN makes it a prime choice for a myriad of applications. Its precision and speed are particularly beneficial in:

  • Medical Imaging Systems
  • Communication Systems
  • Digital Signal Processing
  • Industrial Measurement and Control
  • Scientific Instrumentation

In summary, the LTC1099CN from Linear Technology is a robust and reliable ADC that combines high-speed performance, precision, and low power consumption, making it a valuable component for engineers and designers looking to enhance their electronic systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1890 $50.9450
12+ $8.3603 $100.3236
19+ $8.0990 $153.8810
26+ $7.8377 $203.7802
33+ $7.5765 $250.0245
45+ $6.7927 $305.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess