EN
  • EN
  • DE

LTC1142HVCG#PBF

Part No LTC1142HVCG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5 V to 18 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 127407-LTC1142HVCG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1142HVCG#PBF CAD Model

Description

LTC1142HVCG#PBF - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC1142HVCG#PBF is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, to deliver efficient power management for a wide array of applications. This advanced regulator is particularly suitable for systems that require a compact, high-efficiency power solution capable of delivering a continuous output current with excellent load and line regulation.

Key Features

  • Versatile Input Voltage Range: The LTC1142HVCG#PBF operates over a wide input voltage range, making it ideal for applications that encounter varying input voltages or need to operate from a standard 12V, 24V, or higher DC power supply.
  • Synchronous Operation: With its integrated synchronous rectification, the LTC1142HVCG#PBF offers improved efficiency over traditional non-synchronous converters, which is especially beneficial at lower output voltages.
  • High Efficiency: The device boasts high efficiency, which can reach up to 95%, minimizing power loss and heat generation, thus reducing the need for extensive heat sinking or cooling mechanisms.
  • Adjustable Switching Frequency: The switching frequency of the LTC1142HVCG#PBF can be programmed via an external resistor or synchronized to an external clock, providing flexibility and optimization of component size and efficiency.
  • Low Dropout Operation: The regulator's low dropout capability ensures continuous operation even under conditions where the input voltage is very close to the output voltage, enhancing performance in battery-powered systems.

Applications

The LTC1142HVCG#PBF is well-suited for a variety of applications, including but not limited to:

  • Telecommunications
  • Industrial Power Supplies
  • Automotive Electronics
  • Portable Instruments
  • Battery-Operated Devices

Robust Protection Features

The device includes several protection features to safeguard against adverse conditions, such as overcurrent protection, overvoltage protection, and thermal shutdown. These features ensure the longevity and reliability of both the regulator and the system it powers.

With its comprehensive feature set and robust design, the LTC1142HVCG#PBF from Linear Technology stands out as a versatile and reliable choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess