Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 50mA
Frequency - Switching 4kHz to 10kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088084-LTC1144CS8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1144CS8 CAD Model

Description

Overview of Linear Technology's LTC1144CS8

The LTC1144CS8 is a high-efficiency, switched-capacitor voltage inverter designed by Linear Technology. This sophisticated component is specifically engineered to provide a reliable and flexible solution for applications requiring a negative voltage derived from a positive input. The LTC1144CS8 stands out for its high frequency operation and low voltage loss, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Efficiency: The LTC1144CS8 boasts a high conversion efficiency, which minimizes power loss and heat generation, thereby enhancing the overall performance and reliability of the system it's integrated into.
  • Low Voltage Operation: It operates at a low voltage, which makes it suitable for portable and battery-powered applications where power conservation is critical.
  • Versatile Voltage Conversion: This component is capable of converting a positive voltage in the range of 2.0V to 10V to a corresponding negative voltage, offering design flexibility for various circuit configurations.
  • Automatic Switching: The LTC1144CS8 includes an automatic switching feature that allows it to switch between two modes—voltage doubling and inverting—depending on the load requirements, ensuring optimal power usage.
  • Low Quiescent Current: With a low quiescent current, this voltage inverter ensures minimal power drain when the device is in standby mode, thus preserving battery life in portable applications.
  • Compact Package: Housed in an 8-pin narrow SOIC package, the LTC1144CS8 is compact and space-efficient, making it an excellent choice for space-constrained applications.

Applications

The LTC1144CS8 is versatile and can be used in a variety of applications, such as:

  • Portable Instruments
  • Operational Amplifier Power Supplies
  • Memory Backup Supplies
  • Data Acquisition Systems
  • Handheld Test Equipment

Conclusion

Linear Technology's LTC1144CS8 is a robust and reliable voltage inverter that provides designers with a high-efficiency solution for generating negative voltage rails. Its low power consumption, automatic mode switching, and compact form factor make it an excellent choice for a wide array of applications, particularly where space and power efficiency are of paramount importance.

You May Also Be Interested in

National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention