EN
  • EN
  • DE

LTC1147LCS8-3.3#TRPBF

Part No LTC1147LCS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 14 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 110551-LTC1147LCS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1147LCS8-3.3#TRPBF CAD Model

Description

The LTC1147LCS8-3.3#TRPBF is a high-performance, synchronous step-down switching regulator designed by Linear Technology, known for its efficient power management solutions. This regulator is specifically engineered to convert higher input voltages to a fixed 3.3V output with exceptional efficiency and accuracy. Its compact, surface-mount LSOIC-8 package makes it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The LTC1147 series offers up to 94% efficiency, which minimizes heat generation and allows for cooler operation, even under full load conditions.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency from 100kHz to 200kHz, designers can optimize the regulator for size, efficiency, or component cost.
  • Low Dropout Operation: The LTC1147LCS8-3.3#TRPBF maintains its output regulation with a very low difference between input and output voltages, enhancing its performance in low-dropout scenarios.
  • No RSENSE Operation: This device features a proprietary design that eliminates the need for a sense resistor, which simplifies the circuit and reduces system cost and complexity.
  • Burst Mode® Operation: An optional Burst Mode operation reduces quiescent current to just 15μA, maximizing battery life in portable applications.

Applications

The LTC1147LCS8-3.3#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Telecommunications
  • Industrial power supplies
  • Automotive systems
  • Battery-powered devices
  • Computer systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1147LCS8-3.3#TRPBF meets the highest standards for reliability and performance. The product is available in a tape and reel package, denoted by the 'TRPBF' suffix, which is suitable for automated assembly processes, ensuring consistent placement and soldering.

Summary

In summary, the LTC1147LCS8-3.3#TRPBF by Linear Technology is a highly efficient, synchronous step-down regulator that offers design flexibility, low-dropout operation, and Burst Mode capability, making it an excellent choice for a variety of power-sensitive applications.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess