EN
  • EN
  • DE

LTC1156CS

Part No LTC1156CS
Manufacturer Linear Technology
Description Quad High Side Micropower MOSFET Driver with Internal Charge Pump
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207185-LTC1156CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1156CS CAD Model

Description

Product Overview: LTC1156CS from Linear Technology

The LTC1156CS is a robust dual high-side MOSFET driver designed by Linear Technology, now part of Analog Devices, to provide efficient and reliable operation for a wide array of applications. This high-performance component is engineered to interface between low-power control logic and high-current loads, making it an ideal choice for a variety of industrial, automotive, and communication systems.

The LTC1156CS operates over a supply voltage range of 4.5V to 18V, making it versatile for different power environments. One of the key features of this driver is its ability to independently control each of the two internal switches, allowing for precise management of the connected MOSFETs. This independent control is critical in applications that require exact timing and sequencing of high-current loads.

This component is also designed with protection features in mind. It includes an under-voltage lockout to ensure that the device operates only when the supply voltage is within the specified range. This helps prevent malfunctioning and potential damage to the device and the system it is part of. Moreover, the LTC1156CS is equipped with a thermal shutdown mechanism to protect against overheating, which is essential for maintaining the longevity and reliability of the device under high-current conditions.

The LTC1156CS comes in a compact 16-pin surface-mount package, which is conducive to space-constrained applications without compromising on power or performance. The package is also characterized by its rugged construction, which is designed to withstand harsh operational environments that are typical in industrial and automotive applications.

In summary, the LTC1156CS from Linear Technology is a high-quality dual high-side MOSFET driver that offers independent switch control, a wide operating voltage range, and vital protection features. Its robust design and compact footprint make it an excellent choice for designers looking for a reliable solution to drive high-current loads in their advanced electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3462 $62.0772
14+ $8.4893 $118.8502
22+ $8.2240 $180.9280
30+ $7.9586 $238.7580
38+ $7.6934 $292.3492
51+ $6.8974 $351.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess