EN
  • EN
  • DE

LTC1159IS-5#PBF

Part No LTC1159IS-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC / DC/DC Cntrlr Single-OUT Step Down 250kHz 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 40 V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781781-LTC1159IS-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1159-5
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1159IS-5#PBF CAD Model

Description

Product Overview: LTC1159IS-5#PBF from Linear Technology

The LTC1159IS-5#PBF is a high-performance, low dropout linear regulator designed by Linear Technology, now part of Analog Devices. This robust component is engineered to deliver a fixed 5V output from a wide input voltage range, making it an ideal choice for a variety of demanding applications. The LTC1159IS-5#PBF stands out for its precision, power efficiency, and reliability.

Key Features

  • Fixed Output Voltage: This device provides a stable 5V output, which is essential for consistent performance in electronic circuits.
  • Wide Input Voltage Range: It can operate with an input voltage range that ensures flexibility in various power supply configurations.
  • Low Dropout Voltage: The regulator is designed to maintain output regulation with a minimal difference between the input and output voltages, enhancing its efficiency.
  • Thermal Protection: The LTC1159IS-5#PBF includes features to protect against overheating, ensuring long-term reliability even under high load conditions.
  • Current Limiting: In-built current limiting protects the device and the load from damage due to excessive current.
  • Stable with Ceramic Capacitors: The ability to remain stable with low-ESR ceramic output capacitors makes it suitable for modern, compact electronic designs.

Applications

The versatility of the LTC1159IS-5#PBF allows it to be used in a wide range of applications, including:

  • Portable Devices
  • Automotive Electronics
  • Industrial Equipment
  • Telecommunications Infrastructure
  • Computer Systems

Quality and Reliability

Linear Technology's commitment to quality is evident in the LTC1159IS-5#PBF. This product is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device's robust design is complemented by its compact SO-8 package, which allows for efficient use of PCB space.

In summary, the LTC1159IS-5#PBF from Linear Technology is a reliable and efficient solution for systems requiring a fixed 5V output with a wide input voltage range. Its advanced features and proven performance make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7722 $51.9498
22+ $4.7361 $104.1942
33+ $4.5881 $151.4073
46+ $4.4401 $204.2446
59+ $4.2921 $253.2339
78+ $3.8481 $300.1518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess