EN
  • EN
  • DE

LTC1165CN8

Part No LTC1165CN8
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Triple 1.8V to 6V High-Side MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207203-LTC1165CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1165CN8 CAD Model

Description

Product Overview: LTC1165CN8

The LTC1165CN8 is a high-performance, dual high side MOSFET driver designed and manufactured by Linear Technology, a company known for its expertise in analog integrated circuits and power management solutions. This device is engineered to provide efficient and reliable operation for a variety of applications where MOSFET driving is essential.

Key Features

  • High Voltage Operation: The LTC1165CN8 is capable of operating at supply voltages up to 48V, making it suitable for industrial and automotive applications that require higher voltage levels.
  • Powerful Drive Capability: With its robust output drive, the LTC1165CN8 can handle large gate capacitances, providing rapid switching times for high-side MOSFETs.
  • Independent Channels: This device features two independent driver channels, allowing for flexible control of two separate MOSFETs or a half-bridge configuration.
  • Protection Features: Built-in protection mechanisms such as over-temperature shutdown and adaptive shoot-through protection safeguard the MOSFETs and the driver itself from potential damage due to abnormal operating conditions.
  • Logic-Level Inputs: The driver accepts standard logic-level inputs, making it easy to interface with microcontrollers and other logic devices.

Applications

The LTC1165CN8 is versatile and can be employed in a wide range of applications, including:

  • Automotive electronics
  • Power distribution systems
  • DC/DC converters
  • Motor control circuits
  • Switching power supplies

Package and Reliability

The LTC1165CN8 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is well-suited for through-hole mounting techniques. The package is designed to optimize thermal performance and ensure a reliable connection to the PCB. With its robust design and integrated protection features, the LTC1165CN8 offers a high level of reliability for critical applications that demand consistent performance.

Conclusion

Linear Technology's LTC1165CN8 is a dual high side MOSFET driver that offers a combination of high-voltage operation, powerful drive capability, and protection features. It is a reliable solution for designers looking to efficiently control power MOSFETs in a variety of demanding applications. The independent channels and logic-level inputs enhance its flexibility, making it a valuable component in any power management system.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess