EN
  • EN
  • DE

FAN3182BMX

Part No FAN3182BMX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number FAN3182
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 973824-FAN3182BMX
Ultra Librarian 3D Model Ultra Librarian FAN3182BMX CAD Model

Description

ON Semiconductor FAN3182BMX: High-Performance Gate Driver

The FAN3182BMX from ON Semiconductor is a high-speed, single-channel gate driver specifically designed for driving MOSFETs and IGBTs. This driver is ideal for a wide range of applications, including motor drives, power supplies, inverters, and any high-efficiency switching applications where reliable gate control is essential.

Key Features

  • High Output Current: The FAN3182BMX delivers a robust output drive current of 2A source and 2A sink, making it capable of driving large gate capacitance loads with ease, ensuring rapid switching times and improved overall efficiency.
  • Wide Operating Range: It operates over a wide supply voltage range from 4.5V to 18V, providing the flexibility needed for various circuit configurations and ensuring compatibility with a broad spectrum of control logic levels.
  • Fast Propagation Delays: The device boasts fast propagation delays typically under 25ns, which minimizes transition losses and allows for higher frequency operation, thereby reducing the size of passive components and saving board space.
  • Robust Design: Built-in under-voltage lockout (UVLO) for both VCC and VBS ensures that the device operates reliably by preventing it from turning on when the supply voltage is too low.
  • Miller Drive Capability: The FAN3182BMX includes a Miller drive capability that provides effective gate voltage control during high dv/dt switching, thereby reducing the likelihood of spurious gate activation.

Package and Reliability

The device is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. ON Semiconductor's commitment to quality means that the FAN3182BMX is designed for high reliability, providing stable operation over its specified temperature range of -40°C to +125°C.

Applications

With its high-speed operation and robust output drive, the FAN3182BMX is an excellent choice for applications that require efficient and precise control of power devices. It is particularly suited for:

  • DC-DC converters
  • AC-DC power supplies
  • Motor controllers
  • Inverters for renewable energy systems
  • High-frequency power modules

Overall, the FAN3182BMX gate driver from ON Semiconductor is a high-performance solution that offers designers reliability and efficiency in a wide array of power management applications.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,957 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess