EN
  • EN
  • DE

LTC1197IS8

Part No LTC1197IS8
Manufacturer Linear Technology
Description 10-Bit, 500ksps ADCs in MSOP with Auto Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207224-LTC1197IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1197IS8 CAD Model

Description

LTC1197IS8 - High-Speed, Low-Power, 8-Bit ADC from Linear Technology

The LTC1197IS8 is a high-performance 8-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver speed and accuracy without compromising on power efficiency. This compact and reliable component is an ideal choice for applications where fast conversion rates and low power consumption are crucial.

Key Features:

  • High-Speed Conversion: The LTC1197IS8 offers a fast conversion rate of up to 1.5Msps (mega samples per second), enabling real-time data acquisition and processing in demanding applications.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC maintains low power consumption with only 13mW at 1.5Msps, and features a nap and sleep mode to further reduce power when the device is idle.
  • Single 5V Supply: Operating on a single 5V supply, the LTC1197IS8 simplifies power management in system designs, eliminating the need for multiple voltage sources.
  • Small Footprint: Housed in a narrow 8-lead SOIC package, this ADC saves valuable board space, making it suitable for space-constrained applications.
  • Easy Interface: With its SPI/MICROWIRE™ compatible serial I/O, the LTC1197IS8 can easily interface with a wide range of microprocessors and digital systems.
  • No Pipeline Delays: The device features a sample-and-hold circuit that captures the input signal at the start of conversion, ensuring no pipeline delays and enabling accurate time-domain translations.

Applications:

The LTC1197IS8 is versatile and can be used across various industries and applications, including:

  • Telecommunications
  • Portable Battery-Powered Equipment
  • Data Acquisition Systems
  • Medical Instruments
  • Imaging Systems
  • Digital Signal Processing

With its robust feature set, the LTC1197IS8 from Linear Technology stands out as a top choice for designers seeking a high-speed, low-power ADC solution. Its ease of integration, combined with superior performance, makes it a go-to component for a wide array of electronic systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess