Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207228-LTC1197LIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1197LIS8 CAD Model

Description

The LTC1197LIS8 is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. Designed with precision and speed in mind, this component offers a fast sampling rate and a compact package, making it an ideal choice for a variety of demanding applications.

Key Features

  • Resolution: The LTC1197LIS8 provides a 10-bit resolution, ensuring accurate digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 1.5Msps (Mega samples per second), this ADC is well-suited for high-speed data acquisition.
  • Low Power Consumption: It is designed for low power operation, which is crucial for battery-powered and portable applications, enhancing product longevity and reliability.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying the power supply design and minimizing the need for additional voltage regulators.
  • Small Form Factor: Housed in a narrow 8-lead SOIC package, the LTC1197LIS8 is compact and suitable for space-constrained applications.
  • SPI Interface: It features a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and digital systems.
  • Software Configurable: The ADC's conversion process can be controlled through software, allowing for flexible integration into various systems.

Applications

The LTC1197LIS8 is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Instrumentation
  • Battery-powered devices
  • Communication systems

Conclusion

In summary, the LTC1197LIS8 from Linear Technology is a powerful and efficient ADC solution that offers high speed, low power consumption, and a small footprint. Its 10-bit resolution and SPI interface make it a flexible choice for engineers and designers looking to incorporate precise data acquisition into their systems. Whether for industrial, medical, or consumer applications, the LTC1197LIS8 stands out as a top-tier component for reliable and accurate analog-to-digital conversion.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention