Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.05V/μs
Gain Bandwidth Product 750kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 10μV
Supply Current 55μA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LTC6078
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1209185-LTC6078AIMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6078AIMS8 CAD Model

Description

Introducing the LTC6078AIMS8 Precision Operational Amplifier

The LTC6078AIMS8 is a high-precision, low-noise operational amplifier brought to you by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This operational amplifier is designed to offer a perfect balance of low offset voltage, low input bias currents, and high gain accuracy, making it an ideal choice for high-end instrumentation, sensor interfaces, and control systems where precision is paramount.

Key Features and Benefits

  • Ultra-Low Offset Voltage: The LTC6078AIMS8 boasts an impressive low input offset voltage, which minimizes errors in signal processing applications, ensuring high accuracy in the output.
  • Low Noise Performance: With its low noise density, this op-amp is perfect for audio applications and other sensitive measurement systems where noise can be a critical factor.
  • High Gain Bandwidth Product: The device offers a stable gain bandwidth product, providing consistent performance across a range of frequencies.
  • Low Input Bias Current: Its low input bias current is particularly beneficial for high impedance sensor applications and precision integrators.
  • Power Efficiency: The LTC6078AIMS8 is optimized for low power consumption, which is crucial for battery-powered devices and energy-efficient systems.
  • Rail-to-Rail Output: This feature allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in single-supply operations.
  • Wide Supply Range: The amplifier can operate from a supply range of 2.7V to 5.5V, accommodating a variety of power sources and system requirements.
  • Robust Packaging: Housed in an MSOP-8 package, the LTC6078AIMS8 is designed for compact and reliable integration into a wide array of electronic systems.

Applications

The LTC6078AIMS8 is versatile and can be used in numerous applications where precision and accuracy are non-negotiable. It is particularly well-suited for:

  • Precision Instrumentation
  • High-Resolution Data Acquisition
  • Medical Equipment
  • Temperature Measurement and Control Systems
  • Strain Gauge Sensors
  • Active Filters and Buffers

In summary, the LTC6078AIMS8 from Linear Technology is a top-tier operational amplifier that offers exceptional performance for applications demanding the highest level of precision and reliability. Its combination of low-noise operation, high-precision input characteristics, and power efficiency makes it a go-to solution for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $13.6040
ECAD model for OP262TRZ-EP
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC / QUADRUPLE OPERATIONAL AMPLIFIERS
Lowest to $0.3112
ECAD model for LM324KAD
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8SOIC / 1.2μA Max, Single/Dual/Quad, Single-Supply Op Amps
Need more? Email Us
ECAD model for MAX417CSA
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / 18 V, Precision, 725 A, 4 MHz, CMOS RRIO Operational Amplifier
Lowest to $24.1222
ECAD model for ADA4661-2ARMZ-R7
Renesas Electronics America
IC OPAMP ISOLATION 1 CIRC 8DIPGW / ANALOG OUTPUT TYPE OPTICAL COUPLED ISOLATION AMPLIFIER
Lowest to $5.7789
ECAD model for PS8551AL4-V-E3-AX
Maxim Integrated
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $4.3868
ECAD model for MAX4483ASD+
Analog Devices Inc.
IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ-REEL
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Need more? Email Us
ECAD model for LTC6228IS8#PBF
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers
Lowest to $10.4199
ECAD model for ADA4891-4ARZ-R7

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8826 $53.6478
7+ $14.6729 $102.7103
11+ $14.2144 $156.3584
15+ $13.7558 $206.3370
19+ $13.2973 $252.6487
26+ $11.9217 $309.9642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention