EN
  • EN
  • DE
  • IT

LTC1235CSW#TRPBF

Part No LTC1235CSW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MPU SUPERVISRY CIRCUIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Open Drain
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 124896-LTC1235CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1235CSW#TRPBF CAD Model

Description

The LTC1235CSW#TRPBF is a sophisticated microprocessor supervisory circuit designed by Linear Technology, a brand synonymous with precision and reliability in the electronics industry. This component is engineered to provide microprocessor systems with robust power supply monitoring and backup battery control, ensuring that critical data and operations are safeguarded during power failures or unpredictable power conditions.

Key Features

  • Power Monitoring: The LTC1235CSW#TRPBF monitors the power supply voltage and maintains a reset output until the system voltage exceeds a precise threshold level and the microprocessor's power supply is stable.
  • Backup Battery Control: It includes an automatic backup battery switchover feature, which seamlessly transitions the power source from the main supply to the backup battery during outages, without interrupting the operation of the microprocessor.
  • Watchdog Timer: A built-in watchdog timer ensures that the microprocessor does not hang in an indefinite state by forcing a system reset if the microprocessor fails to provide a periodic signal within a pre-set time frame.
  • Memory Write Protection: During power failures, the LTC1235CSW#TRPBF protects memory integrity by inhibiting write operations, preventing data corruption.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.

Applications

The LTC1235CSW#TRPBF is suitable for a wide range of applications where data integrity and system reliability are of paramount importance. These include:

  • Computers and Computer Controllers
  • Intelligent Instruments
  • Automotive Systems
  • Industrial Control Systems
  • Portable Battery-Powered Equipment

Technical Specifications

The device comes in a 16-pin surface-mount package, compatible with the industry-standard footprint. It operates over a wide temperature range, making it suitable for various environmental conditions. The LTC1235CSW#TRPBF requires minimal external components, which simplifies the design and reduces the overall system cost.

Quality and Reliability

Linear Technology's LTC1235CSW#TRPBF is manufactured with stringent quality control measures and rigorous testing to ensure it meets the high standards expected for professional-grade electronic components. Users can trust this product to deliver consistent performance and durability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8574 $63.4296
8+ $13.0112 $104.0896
12+ $12.6046 $151.2552
17+ $12.1980 $207.3660
22+ $11.7914 $259.4108
29+ $10.5716 $306.5764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,368 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess