EN
  • EN
  • DE

LTC1255CS8#PBF

Part No LTC1255CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR HI-SIDE DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 24 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131539-LTC1255CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1255CS8#PBF CAD Model

Description

LTC1255CS8#PBF Dual High-Side MOSFET Driver

The LTC1255CS8#PBF is a high-performance dual high-side MOSFET driver designed and manufactured by Linear Technology, a company known for its innovative and reliable power management solutions. This integrated circuit is specifically engineered to drive two N-channel MOSFETs in a high-side configuration, which is essential for applications that require switching of power supplies or loads with high efficiency and minimal heat dissipation.

Contained within an 8-lead narrow SOIC package, the LTC1255CS8#PBF offers a compact and space-efficient solution for a wide range of applications. It operates with a supply voltage range from 4.5V to 18V, making it versatile for various systems and ensuring compatibility with standard logic levels.

This MOSFET driver is capable of providing powerful gate drive currents of up to 1.5A, which allows for quick and efficient charging and discharging of the gate capacitances of connected MOSFETs. This feature translates to faster switching speeds and improved overall performance of the power circuitry. The LTC1255CS8#PBF also features a unique charge pump circuitry that enables the driver to maintain output high levels nearly equal to the supply voltage, thus ensuring that the MOSFETs are fully enhanced and minimizing on-resistance.

Protection features are also an integral part of the LTC1255CS8#PBF's design. It includes under-voltage lockout to ensure the driver operates only when the supply voltage is within an acceptable range, protecting the MOSFETs and the load from potential damage due to insufficient gate voltage. Additionally, the driver has an automatic shutdown feature that turns off the MOSFETs if the driver's supply voltage drops below a preset threshold, providing an extra layer of safety.

Common applications for the LTC1255CS8#PBF include but are not limited to, high-side power distribution switches, battery-powered devices, computer power supplies, and solenoid drivers. Its robust construction and ability to handle industrial temperature ranges from -40°C to 85°C make it suitable for harsh environments and demanding applications.

Overall, the LTC1255CS8#PBF by Linear Technology is a reliable and efficient solution for driving high-side N-channel power MOSFETs, offering designers a high-performance component that enhances the operation and safety of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0268 $72.0804
6+ $19.7143 $118.2858
8+ $19.0982 $152.7856
11+ $18.4821 $203.3031
14+ $17.8661 $250.1254
19+ $16.0179 $304.3401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess