EN
  • EN
  • DE

STP16CPPS05TTR

Part No STP16CPPS05TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 40MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features LED Driver IC 16 Output Linear Shift Register - Dimming 40mA 24-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name STP16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -1138-STP16CPPS05TTRCT, -1138-STP16CPPS05TTR, 497-STP16CPPS05TTR, 497-10318-6-ND, 497-10318-1, 497-10318-2, -1138-STP16CPPS05TTRDKR, 497-10318-2-ND, 497-10318-1-ND, 497-STP16CPPS05TTRCT, 497-STP16CPPS05TTRDKR, 497-10318-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898312-STP16CPPS05TTR
Ultra Librarian 3D Model Ultra Librarian STP16CPPS05TTR CAD Model

Description

STP16CPPS05TTR LED Driver IC by STMicroelectronics

The STP16CPPS05TTR is a state-of-the-art constant current LED sink driver from STMicroelectronics, designed to provide an optimal solution for controlling LEDs in a wide range of lighting applications. This IC is part of the STP16CPS05 product family, which is known for its reliability and efficiency in driving LED arrays.

Featuring a 16-bit shift register and data latches, the STP16CPPS05TTR allows for individual LED control, enabling designers to create complex lighting effects and patterns. Its constant current output ensures uniform brightness across all connected LEDs, which is crucial for applications where consistent light output is necessary.

One of the key benefits of this driver IC is its wide output current range, which can be set from 5 mA up to 100 mA. This flexibility allows the STP16CPPS05TTR to cater to various LED requirements without the need for external resistors, simplifying the design and reducing component count. Additionally, the output current can be adjusted through external resistors, providing designers with further control over their lighting design.

The STP16CPPS05TTR supports a broad supply voltage range from 3.3V to 5.5V, making it compatible with most common logic levels and suitable for battery-powered applications. Its thermal shutdown feature protects the device from overheating, ensuring a long operational life and reliability.

Another significant feature of this LED driver is its error detection mode, which can identify open and short-circuit LED errors. This is particularly useful for maintaining the integrity of the lighting system and for troubleshooting during both the development phase and operation.

For ease of integration, the STP16CPPS05TTR comes in a TSSOP24 package, which is ideal for space-constrained applications. Its surface-mount technology (SMT) design allows for efficient assembly and a compact overall footprint on the PCB.

In summary, the STP16CPPS05TTR from STMicroelectronics is a versatile and robust LED driver IC suitable for a broad range of lighting applications. Its constant current output, adjustable current settings, and advanced features such as thermal shutdown and error detection make it an excellent choice for designers looking to create sophisticated and reliable LED lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6894 $51.7050
180+ $0.5657 $101.8260
275+ $0.5480 $150.7000
380+ $0.5304 $201.5520
490+ $0.5127 $251.2230
655+ $0.4596 $301.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,940 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess