EN
  • EN
  • DE

TLE4240-2M

Part No TLE4240-2M
Manufacturer Infineon Technologies
Catalog PMIC - LED Drivers
Description Low Dropout Linear LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269418-TLE4240-2M
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4240-2M CAD Model

Description

The TLE4240-2M is a monolithic integrated low-dropout voltage regulator manufactured by Infineon Technologies. This regulator is specifically designed for automotive applications but can be used in any system requiring a stable 5V supply with low quiescent current and protection features. It offers excellent performance in harsh automotive environments, providing a reliable power supply for microcontrollers and other electronic components.

Applications

  • Automotive electronic control units (ECUs).
  • Microcontroller power supplies.
  • Sensor power supplies.
  • General-purpose voltage regulation.
  • Battery-powered systems.

Features

  • 5V output voltage.
  • Low dropout voltage.
  • Very low quiescent current.
  • Overtemperature protection.
  • Short-circuit protection.
  • Reverse polarity protection.
  • Wide input voltage range.

Benefits

  • Provides a stable and regulated 5V supply.
  • Extends battery life in automotive applications.
  • Protects the device from overtemperature, short-circuits, and reverse polarity.
  • Withstands harsh automotive environments.
  • Simplifies system design with integrated protection features.

Additional Details

The TLE4240-2M is designed with various protection features to ensure reliable operation in automotive environments. The overtemperature protection disables the output voltage if the chip temperature exceeds a certain threshold, preventing damage to the regulator. The short-circuit protection limits the output current in the event of a short circuit, protecting both the regulator and the connected load. The reverse polarity protection prevents damage from accidental reverse connection of the battery. The very low quiescent current minimizes power consumption when the regulator is in standby mode, extending battery life. The wide input voltage range allows the regulator to operate with a variety of automotive battery voltages. The TLE4240-2M is typically packaged in a PG-DSO-8 package. Refer to the Infineon Technologies datasheet for detailed electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess