EN
  • EN
  • DE

LM317LBDR2

Part No LM317LBDR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG POS 100MA ADJ 4% 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 37V
Current - Output 100mA
Current - Quiescent (Iq) 10 mA
PSRR 80dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM317
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 615869-LM317LBDR2
Ultra Librarian 3D Model Ultra Librarian LM317LBDR2 CAD Model

Description

ON Semiconductor LM317LBDR2 Adjustable Voltage Regulator

The LM317LBDR2 is a versatile and robust adjustable voltage regulator produced by ON Semiconductor, designed to offer a convenient and efficient solution for applications requiring a regulated power supply. This regulator is capable of delivering 1.5A of load current with an output voltage range of 1.25V to 37V, which makes it suitable for a wide array of electronic devices and projects.

Constructed with a three-terminal positive voltage regulator, the LM317LBDR2 is encased in a compact SOT-89 surface-mount package, allowing for efficient space utilization on printed circuit boards. It is particularly well-suited for space-constrained applications where size is a critical factor.

The device's design is optimized for ease of use, requiring only two external resistors to set the output voltage. This feature simplifies the design process, allowing for quick and easy customization of the voltage regulation to meet specific requirements. Furthermore, the LM317LBDR2 boasts excellent regulation and load and line regulation characteristics, ensuring stable performance even under varying input voltages and load conditions.

Safety and reliability are paramount for voltage regulators, and the LM317LBDR2 incorporates several protective features, including over-temperature protection and short-circuit protection. These safeguards ensure that the device remains safe and reliable over its entire operating range, providing peace of mind for designers and end-users alike.

The LM317LBDR2 is also characterized by its low quiescent current, which enhances its efficiency and makes it an ideal choice for energy-sensitive applications. Whether you are designing power supplies, battery chargers, or adjustable voltage sources, the LM317LBDR2 from ON Semiconductor is a versatile component that combines performance, reliability, and ease of use in a compact form factor.

In summary, the LM317LBDR2 adjustable voltage regulator is a high-quality, flexible solution for a variety of power management applications. Its combination of features and protections makes it a valuable component for designers looking to create stable and efficient electronic systems.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0945 $58.1175
1,310+ $0.0885 $115.9350
2,030+ $0.0854 $173.3620
2,915+ $0.0794 $231.4510
3,790+ $0.0762 $288.7980
4,735+ $0.0732 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178,340 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess