EN
  • EN
  • DE

LTC1257CS8

Part No LTC1257CS8
Manufacturer Linear Technology
Description Complete Single Supply 12-Bit Voltage Output DAC in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207255-LTC1257CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1257CS8 CAD Model

Description

Linear Technology LTC1257CS8 - Complete 12-Bit Voltage Output DAC

The LTC1257CS8 is a precision 12-bit Digital-to-Analog Converter (DAC) manufactured by Linear Technology, designed to offer a complete, high-performance solution for converting digital signals into accurate analog voltages. Encased in an 8-pin narrow SO package, this device is tailored for applications that demand high accuracy and stability, without the need for external trimming or calibration.

Key Features:

  • 12-Bit Resolution: The LTC1257CS8 boasts a 12-bit resolution, ensuring fine granularity and precise control over the analog output.
  • Direct 4-Quadrant Multiplying: This feature allows the DAC to accept both positive and negative reference inputs, enabling it to operate in all four quadrants and making it suitable for a wide range of applications, including waveform generation.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying the power supply design and reducing the overall power consumption.
  • Settling Time: The LTC1257CS8 offers a fast settling time, typically 1µs to 1/2LSB, which is crucial for applications requiring quick response times.
  • Low Power: It features low power consumption, with a typical 250µA supply current, making it an excellent choice for portable and battery-powered applications.
  • SPI/MICROWIRE Compatible Serial Interface: The device includes a serial interface that is compatible with SPI and MICROWIRE protocols, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Software Shutdown: The LTC1257CS8 can be shut down via software commands, which reduces the supply current to 4µA, further enhancing its power efficiency.

Applications:

The LTC1257CS8 is designed to meet the demands of various applications that require high-precision analog outputs. It is ideally suited for:

  • Process Control Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Waveform Generation
  • Motor Control

With its high level of integration and performance, the LTC1257CS8 from Linear Technology simplifies the design of complex analog systems and enhances the reliability and accuracy of digital-to-analog conversions.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess