EN
  • EN
  • DE

LTC1263CS8

Part No LTC1263CS8
Manufacturer Linear Technology
Description 12V, 60mA Flash Memory Programming Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207273-LTC1263CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1263CS8 CAD Model

Description

The LTC1263CS8 is a versatile and powerful switched capacitor voltage converter designed by Linear Technology. This device is engineered to deliver high efficiency voltage conversion, making it an ideal choice for a wide range of applications where voltage levels need to be increased or inverted with minimal power loss.

Key Features:

  • High Voltage Gain: The LTC1263CS8 is capable of providing a voltage gain of 2 or -1, which is perfect for applications that require voltage doubling or inversion.
  • Low Power Consumption: Designed for energy efficiency, this voltage converter operates with a quiescent current of only 1mA, making it suitable for battery-powered and portable devices.
  • Wide Input Voltage Range: It accepts an input voltage range from 4.5V to 10V, allowing it to be used in various systems without the need for additional voltage regulation.
  • High Output Current: The LTC1263CS8 can deliver up to 100mA of output current, which is sufficient for many low-power applications.
  • Switched Capacitor Technology: Utilizing switched capacitor technology, this device provides a regulated output without the need for inductors, thereby simplifying the design and reducing the size of the overall circuit.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device against overheating, ensuring reliability and longevity.

Applications:

The LTC1263CS8 is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Operational Amplifier Power Supplies
  • Flash Memory Programming
  • Handheld Instruments

Package Information:

The LTC1263CS8 comes in an 8-lead narrow SOIC package, which offers a compact footprint for space-constrained applications. Its surface-mount form factor is ideal for modern, high-density electronic assemblies.

Conclusion:

With its high efficiency, low power consumption, and flexible voltage conversion capabilities, the LTC1263CS8 from Linear Technology is an excellent choice for designers looking to implement a reliable voltage converter in their next project. Its ease of use, coupled with its robust feature set, ensures that it can meet the demands of a broad array of power management tasks.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess