Linear Technology LTC1265IS: High Efficiency Switching Regulators
The LTC1265IS from Linear Technology is a high-performance, monolithic synchronous buck regulator that provides a compact and efficient power management solution for a wide range of applications. This integrated circuit is designed to convert a higher input voltage to a lower output voltage with high efficiency, making it an ideal choice for portable devices, telecommunications, and industrial equipment that require stable and efficient voltage regulation.
Key Features:
- Wide Input Voltage Range: The LTC1265IS operates from an input voltage range of 3.5V to 30V, accommodating a variety of power sources and ensuring versatility across different applications.
- Adjustable Output Voltage: The output voltage is adjustable from 2.5V to the input voltage, providing flexibility to meet the needs of specific circuit requirements.
- High Efficiency: With its synchronous rectification and internal switch, the LTC1265IS can achieve efficiency levels of up to 95%, minimizing power loss and heat generation.
- Low Dropout Operation: The low dropout feature allows the regulator to maintain output regulation even when the input-to-output voltage differential is very low.
- Stable with Ceramic Output Capacitors: The device is stable with ceramic output capacitors, which can improve reliability and performance while reducing the overall size of the power supply design.
- Protection Features: The LTC1265IS includes overcurrent protection and thermal shutdown to safeguard the regulator and the load from potential damage caused by abnormal operating conditions.
Applications:
- Portable Electronics
- Telecommunications
- Networking Equipment
- Industrial Systems
- Computer Peripherals
The LTC1265IS is offered in a 16-pin narrow SOIC package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it a reliable choice for designers looking to optimize power efficiency and performance in their systems. With Linear Technology's reputation for high-quality power management solutions, the LTC1265IS stands out as a versatile and dependable component for a broad array of voltage regulation tasks.