EN
  • EN
  • DE

LTC1279CSW#TRPBF

Part No LTC1279CSW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/DCONV SAMPLNG W/SHTDN24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 600k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -2.45 V to 5.25
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 133986-LTC1279CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1279CSW#TRPBF CAD Model

Description

Product Overview: LTC1279CSW#TRPBF

The LTC1279CSW#TRPBF is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Linear Technology, which is renowned for its precision electronic components. This ADC is designed to offer excellent accuracy and speed, making it an ideal choice for a wide range of applications that require high-resolution digital representation of analog signals.

Key Features

  • Resolution: The LTC1279CSW#TRPBF boasts a 12-bit resolution, providing fine detail in the digital output for the analog inputs it processes.
  • Sampling Rate: It provides a fast sampling rate, which allows it to handle high-speed signals without significant latency, ensuring that the digital representation is as close to real-time as possible.
  • Interface: The device offers a user-friendly SPI (Serial Peripheral Interface) for communication with microcontrollers and other digital systems, making it easy to integrate into various designs.
  • Power Efficiency: It operates with a single 5V power supply, minimizing power consumption and making it suitable for power-sensitive applications.
  • Package: The LTC1279CSW#TRPBF comes in a compact SW package, which is conducive for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the LTC1279CSW#TRPBF allows it to be used in an array of applications including, but not limited to:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Communication systems
  • Instrumentation

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LTC1279CSW#TRPBF is no exception, as it is manufactured with precision and subjected to rigorous testing to ensure its performance in the field. Customers can trust this ADC to provide accurate and consistent results in their critical applications.

Overall, the LTC1279CSW#TRPBF is a top-tier ADC solution that combines speed, precision, and power efficiency, encapsulating Linear Technology's commitment to excellence in their electronic components.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess