EN
  • EN
  • DE

PMEG4020EPA

Part No PMEG4020EPA
Manufacturer NXP / Nexperia
Description 2 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239029-PMEG4020EPA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG4020EPA CAD Model

Description

The NXP PMEG4020EPA is a high-efficiency, low forward voltage drop Schottky barrier rectifier. Designed for a wide range of applications, this diode is particularly well-suited for use in switching power supplies, converters, free-wheeling diodes, reverse battery protection, and as a polarity protection device.

Key Features

  • Low Forward Voltage: The PMEG4020EPA boasts a low forward voltage drop, which significantly reduces power loss and improves efficiency in your circuits.
  • High Current Capability: With a forward current rating of 2A, this diode can handle high current applications, making it versatile for various electronic designs.
  • Low Reverse Leakage: The device has a low reverse leakage current, which contributes to its high efficiency and reliability in operation.
  • High Junction Temperature: The diode can operate at a high junction temperature of up to 150°C, ensuring stability and performance even under thermal stress.
  • Small and Robust Package: Encased in a small SOD128 flat lead Surface-Mounted Device (SMD) plastic package, the PMEG4020EPA is optimized for automated assembly processes and is robust against mechanical stress.
  • Environmental Compliance: It is AEC-Q101 qualified and compliant with RoHS and REACH regulations, ensuring suitability for automotive applications and a commitment to environmental standards.

Applications

The PMEG4020EPA is ideal for a range of applications, including:

  • DC-to-DC converters
  • Power management systems
  • Automotive applications
  • High-frequency rectification
  • Portable devices and battery-powered equipment

With its combination of efficiency, reliability, and versatility, the NXP PMEG4020EPA Schottky diode is a valuable component for designers looking to optimize their power circuits. Whether for industrial, automotive, or consumer electronics, this diode ensures consistent performance and energy savings.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess