EN
  • EN
  • DE

LTC1290CIN#PBF

Part No LTC1290CIN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 12BIT 20-DIP / 8-Channel Single ADC SAR 50ksps 12-bit Serial 20-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 50k
Data Interface Serial, Parallel
Operating Supply Voltage ±5V, 5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 781838-LTC1290CIN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1290
Introduction Date November 03, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1290CIN#PBF CAD Model

Description

The LTC1290CIN#PBF is a versatile single-chip data acquisition system from Linear Technology, designed for high-performance applications in measurement and control. This integrated circuit features a multiplexed 12-bit analog-to-digital converter (ADC) with 8 differential/single-ended input channels. It is a robust solution for designers looking to implement precise data acquisition systems with minimal external components.

Key Features

  • Resolution: 12-bit ADC offers high precision for a wide range of applications.
  • Input Channels: 8 channels configurable as either 8 single-ended inputs or 4 differential pairs, providing flexibility in interfacing with various sensors.
  • Sampling Rate: Fast conversion time ensures timely data collection, suitable for real-time applications.
  • Interface: Serial I/O port facilitates easy connection to microcontrollers and digital systems.
  • Supply Voltage: Operates on a single 5V supply, simplifying power supply design.
  • Package: Housed in a narrow 18-pin DIP package, it is ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C allows for operation in harsh environments.

Applications

The LTC1290CIN#PBF is suitable for a wide array of applications, including:

  • Process control and industrial automation
  • Data logging and signal analysis
  • Medical equipment
  • Laboratory instrumentation
  • Remote sensing systems

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC1290CIN#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can handle the demands of critical systems. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications.

Conclusion

Overall, the LTC1290CIN#PBF from Linear Technology represents a powerful, compact, and versatile solution for sophisticated data acquisition needs. Its combination of high resolution, multiple input channels, and easy interfacing make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess