EN
  • EN
  • DE

LTC1293DCSW

Part No LTC1293DCSW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207353-LTC1293DCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1293DCSW CAD Model

Description

LTC1293DCSW Single Chip 12-bit Data Acquisition System

The LTC1293DCSW, manufactured by Linear Technology, is a highly integrated data acquisition system that combines a 12-bit, serial input analog-to-digital converter (ADC) with microprocessor-compatible control circuitry and a versatile, user-configurable analog multiplexer. This compact, single-chip solution is ideal for applications requiring high-precision measurements, such as industrial control systems, data logging, and medical instrumentation.

Key Features:

  • 12-Bit Resolution: The LTC1293DCSW offers a high degree of precision with its 12-bit resolution, ensuring detailed and accurate analog-to-digital conversions.
  • Single Supply Operation: Operating from a single 5V power supply makes this device easy to integrate into a variety of systems without the need for dual supplies, simplifying the power management requirements.
  • Integrated Sample-and-Hold: The onboard sample-and-hold function captures analog signals at a specific point in time, maintaining signal integrity during the conversion process.
  • Microprocessor Interface: The device features a simple three-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy connection to a wide range of microprocessors and microcontrollers.
  • Software-Configurable Analog Inputs: The LTC1293DCSW includes an 8-channel multiplexer, which can be configured via software as single-ended inputs or in pairs as differential inputs, providing flexibility to accommodate various signal requirements.
  • Low Power Consumption: With its power-saving features, the LTC1293DCSW is optimized for low-power applications, making it an excellent choice for portable and battery-operated devices.
  • Small Footprint: Housed in a narrow 16-pin SO package, the LTC1293DCSW is designed for space-constrained applications.

Applications:

The LTC1293DCSW is suitable for a wide range of applications where efficient, accurate data acquisition is needed. It is commonly used in:

  • Process Control Systems
  • Data Logging Equipment
  • Medical Instruments
  • Remote Sensing
  • Industrial Monitoring and Control

With its combination of high-resolution ADC, flexible analog input options, and easy interfacing, the LTC1293DCSW from Linear Technology stands out as a versatile and reliable choice for precision data acquisition tasks.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.6680 $83.0040
6+ $22.7015 $136.2090
8+ $21.9924 $175.9392
11+ $21.2832 $234.1152
15+ $20.5740 $308.6100
19+ $18.4454 $350.4626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess