EN
  • EN
  • DE
  • IT

LTC2402IMS#TRPBF

Part No LTC2402IMS#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 2CH MICROPWR 10MSOP / 2-Channel Single ADC Delta-Sigma 7.5sps 24-bit Serial Automotive 10-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Reel package
Resolution 24
Sampling Rate 7.5
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782638-LTC2402IMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2402
Introduction Date February 09, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2402IMS#TRPBF CAD Model

Description

Product Overview

The LTC2402IMS#TRPBF is a high-precision 24-bit No Latency ΔΣ™ ADC (Analog to Digital Converter) from Linear Technology, designed to offer excellent performance for a wide range of data acquisition applications. Its impressive feature set makes it an ideal choice for precision measurement, industrial control systems, and instrumentation devices.

Key Features

  • High Precision: The LTC2402IMS#TRPBF boasts a 24-bit resolution which ensures that it can detect even the smallest changes in voltage levels, providing highly accurate readings.
  • No Latency Conversion: Its No Latency ΔΣ™ technology means that there is no pipeline delay, making it perfect for real-time applications where immediate data processing is crucial.
  • Easy Integration: The device comes in a compact 10-lead MSOP package, facilitating easy integration into space-constrained applications.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power design of the system.
  • Low Power: With its low power consumption, the LTC2402IMS#TRPBF is suitable for battery-powered devices and other power-sensitive applications.
  • Simple Interface: It features a simple 3-wire serial interface which is compatible with SPI and MICROWIRE protocols, allowing for straightforward connectivity with microcontrollers and digital systems.
  • Automatic Calibration: The internal oscillator and automatic calibration eliminate the need for external components, reducing system complexity and cost.
  • Multiple Input Channels: It supports two differential input channels, giving the flexibility to measure two different signals without the need for additional hardware.

Applications

With its robust feature set, the LTC2402IMS#TRPBF is well-suited for a diverse range of applications, including:

  • Temperature Measurements
  • Pressure Sensing
  • Medical Instrumentation
  • Industrial Process Control
  • Weigh Scales
  • Precision Data Acquisition Systems

The LTC2402IMS#TRPBF is a testament to Linear Technology's commitment to providing high-quality, precision components for the electronics industry. Its combination of accuracy, ease of use, and versatility makes it an excellent choice for engineers and designers looking to enhance their system's performance with reliable data acquisition capabilities.

You May Also Be Interested in

Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $22.3469
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 1 MSPS, 8-/10-/12-Bit ADCs with Sequencer in 16-Lead TSSOP | IC ADC 8BIT SAR 16TSSOP
Lowest to $2.1678
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess