Products specifications

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 26.5V (Max)
Voltage - Breakdown (Min) 28.5V
Voltage - Clamping (Max) @ Ipp 44V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 250W
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
Base Product Number ESDCAN02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-15845-6,497-15845-1,497-15845-2
Standard Package 3,000
Win Source Part Number 964509-ESDCAN02-2BWY
Ultra Librarian 3D Model Ultra Librarian ESDCAN02-2BWY CAD Model

Description

ESDCAN02-2BWY - Automotive Dual-Line CAN Bus ESD Protection

The ESDCAN02-2BWY from STMicroelectronics is a robust, high-performance device designed to protect automotive Controller Area Network (CAN) bus lines from Electrostatic Discharge (ESD) and other transient voltage events. Engineered to safeguard sensitive electronics in vehicles, this dual-line Transient Voltage Suppression (TVS) diode offers a strong line of defense against the rigors of on-the-road conditions.

This device is specifically tailored for CAN or CAN-FD bus lines, providing bidirectional clamping with a low clamping voltage and low capacitance to ensure signal integrity. The ESDCAN02-2BWY is capable of withstanding ESD strikes up to the IEC 61000-4-2 level 4 standard, absorbing repetitive ESD strikes at ±30 kV without performance degradation, and safely shunting up to 2 kV (IEC 61000-4-5 8/20 μs) surge pulses.

The compact SOT-23-3L package makes the ESDCAN02-2BWY suitable for space-constrained applications, allowing for easy integration into existing designs. The device's low leakage current and high surge protection features make it an ideal choice for protecting sensitive electronic components in automotive environments, where reliability and durability are paramount.

Key features of the ESDCAN02-2BWY include:

  • ESD protection up to ±30 kV (contact discharge)
  • Automotive-grade qualification - AEC-Q101 compliant
  • Low clamping voltage to protect the transceiver
  • Low capacitance to preserve signal integrity
  • Support for CAN and CAN-FD protocols
  • PPAP (Production Part Approval Process) available

Applications for the ESDCAN02-2BWY extend across various automotive domains, including onboard diagnostics, infotainment systems, telematics, and advanced driver assistance systems (ADAS), where reliable communication is critical. It provides automotive engineers with a reliable solution for ESD protection in their CAN bus systems, ensuring long-term functionality and safety for vehicle electronic systems.

By incorporating the ESDCAN02-2BWY into their designs, automotive manufacturers can significantly enhance the ESD robustness of their electronic modules, contributing to overall vehicle reliability and customer satisfaction.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1207 $50.0905
885+ $0.1130 $100.0050
1,375+ $0.1092 $150.1500
1,970+ $0.1016 $200.1520
2,560+ $0.0978 $250.3680
3,195+ $0.0939 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,000 pieces
MOQ: 415 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention