Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207343-LTC1292
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1292 CAD Model

Description

Linear Technology LTC1292 Product Overview

The LTC1292 from Linear Technology is a highly integrated data acquisition system that offers a robust solution for digital data processing in a variety of applications. It is a single-chip, 12-bit successive approximation analog-to-digital converter (ADC) that comes with a built-in sample-and-hold circuit, providing users with a compact, efficient, and precise data conversion tool.

Key Features

  • 12-Bit Resolution: The LTC1292 provides a high-resolution output, ensuring precise data acquisition for critical applications.
  • Integrated Sample-and-Hold: The on-chip sample-and-hold function simplifies the design process by eliminating the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1292 operates with minimal power draw, making it ideal for battery-powered devices.
  • Serial Interface: The device features a serial I/O port that facilitates communication with microprocessors and microcontrollers, allowing for easy integration into existing systems.
  • Dual Differential Inputs: With two differential input channels, the LTC1292 can measure the difference between two voltages, providing enhanced noise immunity and measurement accuracy.
  • Software Programmable: Users can configure the ADC's operation via software, offering flexibility for a range of applications.

Applications

The LTC1292 is versatile and can be used in various applications such as:

  • Portable Instrumentation
  • Process Control Systems
  • Data Acquisition Systems
  • Battery-operated Equipment
  • Industrial Automation

Performance and Reliability

Linear Technology's LTC1292 is engineered to deliver consistent performance and reliability. It is designed to withstand the demands of challenging environments and is suitable for both industrial and consumer products where accurate data collection is paramount.

Conclusion

The LTC1292 from Linear Technology represents a sophisticated solution for precise data acquisition. Its combination of high resolution, low power consumption, and ease of use makes it a valuable component for designers looking to enhance the performance of their digital data systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3838 $88.7676
3+ $36.4175 $109.2525
5+ $35.2794 $176.3970
6+ $34.1414 $204.8484
8+ $33.0034 $264.0272
11+ $29.5892 $325.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention