EN
  • EN
  • DE

LTC1293BCN

Part No LTC1293BCN
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207347-LTC1293BCN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1293BCN CAD Model

Description

LTC1293BCN Single Chip ADC from Linear Technology

The LTC1293BCN is a versatile and compact single-chip analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This high-performance device is tailored for applications requiring a high level of precision and ease of integration. The LTC1293BCN offers a 12-bit resolution, ensuring accurate digital representation of analog signals for sensitive electronic systems.

One of the key features of the LTC1293BCN is its serial interface, which allows for simple connection to a wide range of microprocessors and digital systems. This serial I/O minimizes the number of wires needed for data communication, thus simplifying the circuit design and reducing the overall system footprint. Furthermore, the device operates on a single 5V power supply, which helps in maintaining power efficiency within the system.

The LTC1293BCN incorporates a sample-and-hold function, which is essential for capturing and digitizing rapidly changing analog signals without distortion. The device's ability to accurately capture the analog input at a specific moment in time ensures reliable data conversion in dynamic environments. The ADC operates in a differential input mode, which enhances noise immunity and improves measurement accuracy by reducing the influence of common-mode signals.

With a conversion time of just 13 microseconds, the LTC1293BCN is an excellent choice for real-time applications where speed is critical. The fast conversion rate ensures that data is processed quickly, enabling systems to respond to changing conditions in a timely manner.

Designed for a broad range of applications, including data acquisition systems, industrial control systems, and battery-powered devices, the LTC1293BCN is a robust solution that combines performance with practicality. Its DIP (Dual In-line Package) form factor makes it suitable for prototyping as well as for production in traditional through-hole PCB designs.

In summary, the LTC1293BCN from Linear Technology is a highly reliable and efficient 12-bit ADC that offers excellent performance in a compact package. Its ease of integration, speed, and precision make it a preferred choice for engineers and designers looking to enhance their digital systems with high-quality analog-to-digital conversion capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess