EN
  • EN
  • DE
  • IT

LTC1326IMS8-2.5#TRPBF

Part No LTC1326IMS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR TRPL SPPLY PREC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.363V, 3.118V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 119434-LTC1326IMS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1326IMS8-2.5#TRPBF CAD Model

Description

LTC1326IMS8-2.5#TRPBF - Precision Triple Supply Monitor

The LTC1326IMS8-2.5#TRPBF is a cutting-edge supply monitor chip from Linear Technology, designed to ensure the reliability and stability of electronic systems by precisely monitoring multiple supply voltages. This high-performance integrated circuit is specifically engineered to keep a vigilant eye on three different supply voltages, making it an ideal choice for complex systems that require multiple power domains to be monitored simultaneously.

Key Features:

  • Triple Voltage Monitoring: The device is capable of monitoring three voltage thresholds, ensuring that each power supply operates within its specified range.
  • Precision Thresholds: It offers precision threshold accuracy, which is crucial for sensitive applications where even minor deviations can lead to system instability or failure.
  • Low Supply Current: The LTC1326IMS8-2.5#TRPBF is designed for efficiency, with a low supply current that minimizes the impact on the overall power consumption of the system it is monitoring.
  • Adjustable Reset Timeout: It features an adjustable reset timeout period, giving designers the flexibility to set the duration of the reset signal based on the specific requirements of their system.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for Vcc down to 1V, ensuring reliable operation during power-up, power-down, and brownout conditions.
  • Temperature Range: This device operates over a wide temperature range, making it suitable for industrial and automotive applications that may be subject to harsh environmental conditions.

Applications:

The LTC1326IMS8-2.5#TRPBF is versatile and can be used in a variety of applications, including:

  • Computer Systems
  • Portable/Battery-Powered Equipment
  • Multivoltage Systems
  • Industrial Control Systems
  • Automotive Systems

Package and Quality:

Enclosed in an 8-lead MSOP package, the LTC1326IMS8-2.5#TRPBF is designed for compact and space-constrained applications. It is available in tape and reel packaging, denoted by the TRPBF suffix, which facilitates automated assembly processes for high-volume production. Linear Technology ensures that this product meets stringent quality standards, providing reliable and consistent performance for critical system monitoring applications.

By integrating the LTC1326IMS8-2.5#TRPBF into your system, you can achieve a higher level of security and robustness, ensuring that all supply voltages are under strict surveillance, thereby enhancing the overall reliability of your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess