EN
  • EN
  • DE
  • IT

LTC1345ISW#TR

Part No LTC1345ISW#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746952-LTC1345ISW#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1345ISW#TR CAD Model

Description

Linear Technology's LTC1345ISW#TR: A Robust Interface Solution for Communication Applications

The LTC1345ISW#TR is a high-performance transceiver from Linear Technology, a brand renowned for its precision integrated circuits. This product is specifically designed to cater to the needs of communication applications requiring robust and reliable serial data transmission. It is a part of Linear Technology's family of interface ICs, which are known for their exceptional quality and durability.

The LTC1345ISW#TR operates over a supply voltage range of 4.5V to 5.5V, making it versatile for various system designs. It is a 5V Low Power RS232 Dual Driver/Receiver with 0.1μF capacitors, which means it requires minimal external components, thereby simplifying design and reducing board space. The use of small, cost-effective capacitors also leads to a more economical and compact final product design.

This transceiver includes two drivers and two receivers, offering a full-duplex communication capability, which is essential for applications where simultaneous transmission and reception of data are required. The drivers are capable of delivering output levels that meet the EIA/TIA-232 standards even when loaded, ensuring compatibility with a wide range of RS232 devices.

The LTC1345ISW#TR features a low-power shutdown mode that significantly reduces power consumption when the device is not in active use, making it an excellent choice for power-sensitive applications. Furthermore, the device's receivers can remain active in shutdown mode, allowing the IC to monitor for incoming data without the need for full power operation.

Durability and reliability are hallmarks of this product, with its enhanced electrostatic discharge (ESD) protection. The LTC1345ISW#TR can withstand ESD events up to ±10kV on the transceiver interface pins without degradation, ensuring a robust solution even in harsh environments.

Offered in a wide temperature range, the LTC1345ISW#TR is suitable for industrial applications where temperature extremes are common. The product is available in a 16-pin SO Wide package, which is ideal for surface mount technology, enhancing the ease of manufacturing and integration into various systems.

Overall, the LTC1345ISW#TR from Linear Technology is a reliable and efficient solution for designers looking to implement RS232 communications in their products, with the added benefits of low-power operation, small form factor, and high ESD protection.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess