EN
  • EN
  • DE

LTC1347CSW#PBF

Part No LTC1347CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 5V RS232 LOW PWR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 122683-LTC1347CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1347CSW#PBF CAD Model

Description

LTC1347CSW#PBF - High-Performance Serial Interface IC

The LTC1347CSW#PBF is an advanced serial interface integrated circuit from Linear Technology, now part of Analog Devices, designed for robust and efficient communication in industrial and commercial applications. This product offers a unique combination of features that make it ideal for systems requiring high-speed data transfer with reliable performance.

Key Features:

  • Multi-Protocol Support: The LTC1347CSW#PBF supports multiple serial protocols including RS232, RS485, and RS422, allowing for versatile use in a variety of communication standards.
  • High Data Rates: It is capable of handling high-speed data rates, making it suitable for applications that require fast data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes low power, which is critical for battery-powered or energy-sensitive applications.
  • Integrated Charge Pump: The built-in charge pump circuitry allows for single-supply operation, eliminating the need for a dual power supply and simplifying the power design.
  • Electrostatic Discharge (ESD) Protection: It offers robust ESD protection which ensures the longevity and reliability of the product in harsh electrical environments.

Product Applications:

The LTC1347CSW#PBF is well-suited for various applications that require reliable serial communication. These include industrial control systems, point of sale (POS) terminals, networking equipment, and data acquisition systems. Its versatility also makes it a good fit for general-purpose serial data interfaces and embedded systems.

Package and Quality:

Encased in a 20-lead wide body SOIC package, the LTC1347CSW#PBF is designed to meet the space and weight constraints of modern electronic devices while providing ample functionality and connectivity. Additionally, it adheres to stringent quality standards, ensuring consistent performance and durability in a range of operating conditions.

In summary, the LTC1347CSW#PBF by Linear Technology is a high-performance, multi-protocol serial interface IC that offers a blend of speed, power efficiency, and robust protection features, making it a top choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess