EN
  • EN
  • DE

ISP1181ADGG

Part No ISP1181ADGG
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description USB Controller USB 2.0 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer ST-Ericsson Inc
Packaging Tube
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0
Operating Supply Voltage 3.3V, 5V
Current - Supply 26mA
Operating Temperature Range -40°C ~ 85°C
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Device Package 48-TSSOP
Win Source Part Number 002096-ISP1181ADGG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1181ADGG CAD Model

Description

Product Overview: NXP ISP1181ADGG

The NXP ISP1181ADGG is a versatile and high-performance Universal Serial Bus (USB) interface device, designed to cater to a wide range of applications requiring USB connectivity. It is an ideal solution for developers looking to integrate USB functionality into their designs with minimal effort and maximum efficiency.

Key Features:

  • USB Compliance: The ISP1181ADGG is fully compliant with USB 2.0 Full-Speed specifications, ensuring compatibility with a broad spectrum of USB devices and guaranteeing reliable data transfer rates of up to 12 Mbps.
  • Interface Flexibility: This product boasts a flexible interface that includes both parallel and serial options, which makes it suitable for various microcontroller architectures and system requirements.
  • Integrated Physical Layer: With an integrated USB transceiver, the ISP1181ADGG simplifies design and reduces external component requirements, which can lead to a reduced bill of materials and a more compact design footprint.
  • Enhanced Power Management: Advanced power management features are built-in, including support for suspend and resume operations, which help in developing power-efficient devices.

Applications:

The ISP1181ADGG is designed for a multitude of applications, such as:

  • Portable Devices
  • Printers and Scanners
  • Data Acquisition Systems
  • Industrial Controls
  • Medical Equipment
  • Consumer Electronics

Technical Specifications:

The device comes in a compact HVQFN package and operates over a temperature range of -40°C to 85°C. It requires a power supply voltage of 3.3V and offers built-in 5V tolerance on its input pins for added robustness against higher voltage levels.

Conclusion:

The NXP ISP1181ADGG stands out as a powerful and cost-effective USB interface solution that combines high-speed data transfer, flexible interfacing options, and robust power management. Its integration of a physical layer transceiver and broad compatibility with USB 2.0 devices make it a go-to choice for developers focused on creating reliable and user-friendly USB-enabled products.

You May Also Be Interested in

Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3866 $62.3196
14+ $8.5224 $119.3136
21+ $8.2561 $173.3781
29+ $7.9898 $231.7042
38+ $7.7234 $293.4892
51+ $6.9245 $353.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess