EN
  • EN
  • DE
  • IT

LTC1348IG

Part No LTC1348IG
Manufacturer Linear Technology
Description 3.3V/5V Low Power RS232 3-Driver/5-Receiver Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207420-LTC1348IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1348IG CAD Model

Description

Introducing the LTC1348IG from Linear Technology

The LTC1348IG is a high-performance transceiver from Linear Technology, a leading company in the design, manufacture, and marketing of high-performance analog integrated circuits. This product is part of their extensive range of interface ICs, specifically designed for RS485 and RS422 communication protocols. The LTC1348IG is engineered to provide reliable and robust data communication in industrial, networking, and telecom applications where a differential data transmission is required for noise immunity and long-distance communication.

Key Features of the LTC1348IG

  • High-Speed Operation: The LTC1348IG can operate at data rates up to 2.5Mbps, making it suitable for high-speed data communication requirements.
  • Low Power Consumption: It is designed for efficient power usage, which is critical for portable and power-sensitive applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Fail-Safe Receiver: The LTC1348IG's receiver has a fail-safe feature that guarantees a known output if the inputs are open or shorted.
  • Half-Duplex and Full-Duplex Options: It supports both half-duplex and full-duplex communication, providing flexibility in system design.
  • Extended Temperature Range: The LTC1348IG operates over an industrial temperature range, making it ideal for harsh environments.

Applications

The LTC1348IG is versatile and can be used in a wide range of applications. It is particularly well-suited for networked devices in industrial automation systems, HVAC controls, and other scenarios where reliable data transmission is critical. It is also commonly used in telecom infrastructure and data acquisition systems that require high-speed data exchange.

Reliability and Quality

Linear Technology ensures that the LTC1348IG meets the highest quality and reliability standards. Each unit is rigorously tested to guarantee performance in the most demanding conditions. With its advanced protection features and robust design, the LTC1348IG is a transceiver you can rely on for consistent performance and longevity.

Whether you're designing a new communication system or upgrading an existing one, the LTC1348IG from Linear Technology offers a mix of speed, power efficiency, and reliability that is hard to match.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1553 $56.7954
44+ $2.5889 $113.9116
67+ $2.5080 $168.0360
93+ $2.4270 $225.7110
120+ $2.3462 $281.5440
160+ $2.1035 $336.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess