EN
  • EN
  • DE
  • IT

LTC1350IG

Part No LTC1350IG
Manufacturer Linear Technology
Description 3.3V Low Power EIA/TIA-562 3-Driver/ 5-Receiver Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207427-LTC1350IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1350IG CAD Model

Description

Linear Technology LTC1350IG Product Overview

The LTC1350IG is a robust and versatile CMOS transceiver from Linear Technology, designed to address the needs of multipoint data transmission systems. This integrated circuit is specifically crafted to provide reliable, high-speed communication in environments where multiple devices share a common data bus.

Key Features

  • 5V Single Supply Operation: The LTC1350IG operates on a single 5V supply, making it compatible with a wide range of industrial applications and simplifying power management.
  • Low Power Shutdown: It includes a low power shutdown mode that reduces the power consumption significantly, which is essential for power-sensitive designs.
  • High-Speed Interface: With a data rate of up to 2.5Mbps, this transceiver is capable of handling fast communication protocols, ensuring swift data exchange.
  • High Impedance Receiver Inputs: The high impedance receiver inputs allow for up to 32 transceivers on the bus, making it ideal for complex networks.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing its reliability and longevity.
  • Robust ESD Protection: The LTC1350IG is designed with ESD protection circuitry, safeguarding the device against electrostatic discharges and improving its durability in harsh environments.

Applications

The LTC1350IG is well-suited for a variety of applications that require reliable data transmission. These include:

  • Industrial Control Systems
  • Factory Automation
  • Networking Equipment
  • Point of Sale Systems
  • Data Acquisition Systems

Package and Quality

Encased in a durable 28-pin SSOP package, the LTC1350IG is designed to meet the stringent requirements of industrial applications. Its surface-mount design allows for efficient assembly on printed circuit boards, facilitating integration into a wide range of products. Linear Technology's commitment to quality ensures that this transceiver meets the highest standards for performance and reliability.

With its combination of speed, power efficiency, and robustness, the LTC1350IG from Linear Technology stands out as a superior choice for designers looking to enhance their data communication systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.5207 $72.6035
11+ $11.9153 $131.0683
17+ $11.5428 $196.2276
24+ $11.1702 $268.0848
30+ $10.7977 $323.9310
41+ $9.6813 $396.9333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess