EN
  • EN
  • DE
  • IT

LTC1380IGN#PBF

Part No LTC1380IGN#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 70Ohm
Single Supply Voltage (V+) 2.7V
Voltage - Supply, Dual (V±) ±5V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1.2μs
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF, 26pF
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Mounting Style SMD
Part Number Series LTC1380
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811895-LTC1380IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1380IGN#PBF CAD Model

Description

LTC1380IGN#PBF - 8-Channel Multiplexer from Linear Technology

The LTC1380IGN#PBF is a high-performance 8-channel analog multiplexer from Linear Technology, designed to deliver precision and flexibility for a wide range of applications. This device allows for the connection of one of eight inputs to a common output, effectively managing multiple signal lines through a single channel.

The LTC1380 operates from a single 5V supply, making it suitable for both portable and industrial applications. With its low on-resistance of 100 ohms and 5V analog signal range, it provides excellent signal integrity with minimal signal attenuation. This makes it an ideal choice for data acquisition systems, process controls, and instrumentation where accurate signal management is crucial.

Featuring a low crosstalk between channels and off-isolation, the LTC1380 minimizes signal interference, ensuring that the integrity of each signal is preserved. This is particularly important in environments where precise measurements are necessary, and noise must be kept to a minimum.

The LTC1380IGN#PBF comes in a narrow 16-pin SSOP package, which is highly appreciated for its space-saving design. This compact footprint allows for the device to be easily integrated into systems where board space is at a premium. Additionally, the LTC1380 offers a serial interface for communication, which is compatible with SPI and MICROWIRE protocols, providing flexibility in system design and ease of integration with microcontrollers and digital systems.

Durability and reliability are also key features of the LTC1380IGN#PBF. It operates over the industrial temperature range of -40°C to 85°C, ensuring consistent performance even under harsh conditions. Moreover, the device includes break-before-make switching, which prevents momentary shorting when switching between channels.

In summary, the LTC1380IGN#PBF from Linear Technology is a versatile and reliable multiplexer that addresses the needs of engineers requiring a compact, low-power, and high-precision signal routing solution. Whether it's for data acquisition, test equipment, or any other system requiring multiple input management, the LTC1380 is an excellent choice to consider.

You May Also Be Interested in

National Semiconductor (TI)
IC SW SPST-NO/NCX2 250OHM 16CDIP
Need more? Email Us
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Vishay
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $1.1506
Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764
Analog Devices Inc.
CMOS 4/8 CHANNEL ANALOG MULTIPLE / Circuit IC Switch
Lowest to $101.3678
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH SPDT X 1 25OHM 8SOIC
Lowest to $2.2935
Maxim Integrated
IC SWITCH SPST-NOX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $16.2986
Vishay
IC SWITCH SPST-NCX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $1.7548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1164 $78.2328
4+ $32.0956 $128.3824
6+ $31.0925 $186.5550
8+ $30.0896 $240.7168
10+ $29.0866 $290.8660
13+ $26.0776 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess