Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207450-LTC1390CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1390CS CAD Model

Description

The LTC1390CS is a high-performance 8-channel analog multiplexer from Linear Technology, designed to provide precision signal switching in a wide range of applications. This versatile component is well-suited for use in data acquisition systems, test equipment, and other electronic devices that require multiple-channel analog input selection.

Key Features

  • Channel Configuration: The LTC1390CS offers an 8-to-1 channel configuration, enabling users to select any one of eight inputs to a single output, making it a compact solution for systems that need multiple input channels without the need for additional hardware.
  • Low On-Resistance: With a typical on-resistance of only 100 ohms, this multiplexer ensures minimal signal attenuation, allowing for the accurate transmission of analog signals without significant power loss.
  • Single Supply Operation: It operates on a single 5V supply, simplifying power management within the system and reducing the complexity of dual supply requirements.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, protecting the device and the system from potential damage and ensuring the integrity of the signal.
  • Low Power Consumption: The LTC1390CS is designed for low power operation, which is essential for battery-powered and portable applications where power efficiency is crucial.
  • CMOS Technology: The use of CMOS technology ensures that the device has a high noise immunity and low power dissipation, which is beneficial for precision applications.

Applications

The LTC1390CS is ideal for various applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Signal Routing
  • Process Control Systems
  • Medical Instrumentation

Package and Quality

The LTC1390CS comes in a compact 16-pin narrow SOIC package, ensuring a minimal footprint on the PCB. Linear Technology's commitment to quality means the LTC1390CS is manufactured to high standards, ensuring reliable performance across its specified temperature range and operational conditions.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7211 $62.1633
6+ $17.0019 $102.0114
10+ $16.4706 $164.7060
13+ $15.9393 $207.2109
17+ $15.4080 $261.9360
22+ $13.8141 $303.9102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention