EN
  • EN
  • DE

LTC1391CS#TRPBF

Part No LTC1391CS#TRPBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 75 Ohm
Single Supply Voltage (V+) 2.7V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 400ns, 200ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 10pF
Max Leakage Current (IS off) 5nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 128506-LTC1391CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1391CS#TRPBF CAD Model

Description

Product Overview: LTC1391CS#TRPBF

The LTC1391CS#TRPBF is a high-performance, 8-channel analog multiplexer from Linear Technology, designed to deliver efficient and precise signal routing in various electronic applications. This component is part of the LTC1391 series, which is renowned for its reliability and versatility in complex circuit designs.

Key Features

  • Multiple Channels: It offers 8 selectable single-ended channels, allowing users to connect multiple analog signals to a single analog input on a microcontroller or another processing unit.
  • Low On-Resistance: The LTC1391CS#TRPBF boasts a low on-resistance of typically 100 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Single or Dual Supply Operation: This device can operate from a single 5V supply or dual ±5V supplies, providing flexibility for different power requirements in system design.
  • Low Power Consumption: With its low power consumption, it is an excellent choice for battery-powered or energy-sensitive applications.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal crosstalk and preserving the integrity of the data being transferred.
  • Charge Injection: The LTC1391CS#TRPBF has been optimized to minimize charge injection, reducing glitches and improving overall performance in precision applications.

Applications

The LTC1391CS#TRPBF is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Process control
  • Battery-powered devices
  • Sample and hold circuits

Package and Quality

This component comes in a compact 16-pin narrow SOIC package, making it easy to integrate into space-constrained designs. Additionally, the LTC1391CS#TRPBF is available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating automated assembly processes for high-volume production. Linear Technology ensures that all products meet stringent quality standards, providing engineers and designers with a reliable and durable solution for their multiplexing needs.

In summary, the LTC1391CS#TRPBF from Linear Technology is a highly capable analog multiplexer that offers precision, low power consumption, and ease of use, making it an ideal choice for a variety of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess