EN
  • EN
  • DE

ADG711BRU-REEL7

Part No ADG711BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage, 4 Ω Quad, SPST Switches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 11ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 10MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
RoHS State Request Verification
Win Source Part Number 1140405-ADG711BRU-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG711
Introduction Date October 16, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG711BRU-REEL7 CAD Model

Description

Product Overview: ADG711BRU-REEL7 by Analog Devices Inc.

The ADG711BRU-REEL7 is a high-performance, CMOS analog switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to deliver exceptional signal integrity and reliability for a wide range of applications. It comes in a tape and reel package, which is ideal for automated assembly processes, denoted by the 'REEL7' suffix in its part number.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (Ron) typically around 4 ohms, ensuring minimal signal distortion and power loss.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it versatile for use in various systems without the need for dual supplies.
  • Low Power Consumption: The ADG711BRU consumes very low power, with a typical power consumption of less than 0.01µW, making it suitable for power-sensitive applications.
  • High Speed: Fast switching times (ton = 14 ns, toff = 10 ns) allow for high-speed signal processing.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range from -40°C to +85°C, ensuring performance in harsh environments.
  • Improved Off Isolation: The switch provides enhanced off isolation, which minimizes crosstalk between channels when the switch is in the off state.
  • Low Crosstalk: The design of the ADG711BRU ensures low crosstalk between channels during operation.

Applications

The ADG711BRU-REEL7 is suitable for a variety of applications including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Battery-Powered Systems

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is compact and suitable for space-constrained applications. The product is part of Analog Devices Inc.’s commitment to high-quality standards, ensuring reliability and performance consistency.

With its combination of low on-resistance, low power consumption, and high-speed operation, the ADG711BRU-REEL7 is an excellent choice for designers looking for a robust analog switching solution.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0434 $52.5642
27+ $3.7826 $102.1302
42+ $3.6522 $153.3924
59+ $3.3913 $200.0867
77+ $3.2609 $251.0893
96+ $3.1304 $300.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess