EN
  • EN
  • DE

ADUM7223ACCZ-R7

Part No ADUM7223ACCZ-R7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816823-ADUM7223ACCZ-R7
Ultra Librarian 3D Model Ultra Librarian ADUM7223ACCZ-R7 CAD Model

Description

ADUM7223ACCZ-R7: A Robust Isolated Half-Bridge Gate Driver from Analog Devices Inc.

The ADUM7223ACCZ-R7 is an advanced isolated half-bridge gate driver designed by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to provide reliable and efficient control for power systems requiring galvanic isolation between the low-voltage and high-voltage sides. The ADUM7223ACCZ-R7 is a crucial element in applications such as motor control, industrial inverters, and switching power supplies.

Key Features:

  • Integrated Isolation: The device incorporates Analog Devices' iCoupler® technology to provide robust galvanic isolation. This feature ensures that the low-voltage control signals are safely transferred to the high-voltage power stage without any physical connection, significantly reducing the risk of electrical shock or damage to sensitive circuitry.
  • High-Voltage Operation: With a capability to support up to 35V on the output side, the ADUM7223ACCZ-R7 is suitable for driving a wide range of MOSFETs and IGBTs, making it versatile for various high-voltage applications.
  • High-Speed Performance: The device offers fast propagation delays and timing accuracy, which are essential for high-frequency switching applications. This ensures efficient operation and helps to minimize power losses during the switching process.
  • Robustness: The ADUM7223ACCZ-R7 is designed to withstand harsh industrial environments. It features a high common-mode transient immunity (CMTI) that prevents glitches and errors in high-noise conditions.
  • Compact Packaging: Available in a compact, surface-mount LGA package, the ADUM7223ACCZ-R7 saves valuable board space and is suitable for high-density circuit designs.

Applications:

The versatility and robustness of the ADUM7223ACCZ-R7 make it an excellent choice for a variety of applications, including:

  • Industrial motor drives
  • Inverters for renewable energy systems
  • Power supply units
  • Electronic switching devices

With its combination of performance, reliability, and compactness, the ADUM7223ACCZ-R7 by Analog Devices Inc. stands out as a superior isolated gate driver solution for designers looking to enhance their power management systems.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0044 $50.1100
54+ $1.8776 $101.3904
83+ $1.8142 $150.5786
119+ $1.6873 $200.7887
154+ $1.6239 $250.0806
193+ $1.5604 $301.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,580 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess