EN
  • EN
  • DE

LTC1407CMSE

Part No LTC1407CMSE
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 3Msps Simultaneous Sampling Simultaneous Sampling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207479-LTC1407CMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1407CMSE CAD Model

Description

The LTC1407CMSE is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to cater to the demanding requirements of industrial, communication, and medical applications where precision and speed are paramount. This ADC is capable of simultaneous sampling, making it ideal for systems that require accurate multi-channel data acquisition.

Key Features:

  • Dual 14-Bit Resolution: The LTC1407CMSE offers a high level of accuracy with its 14-bit resolution, enabling precise digital representation of analog signals.
  • Simultaneous Sampling: With two ADCs integrated into one package, it can sample two channels at the same time, ensuring phase-coherent data capture, which is crucial for many signal processing applications.
  • High Sampling Rate: With a maximum sampling rate of 3Msps (million samples per second), this ADC is well-suited for high-speed applications, allowing for rapid data acquisition and processing.
  • Low Power Consumption: The LTC1407CMSE is designed for power-efficient operation, which is essential for portable and battery-powered devices.
  • Serial Interface: It features a serial interface for communication, which simplifies the integration with microcontrollers and digital signal processors.
  • Small Form Factor: The device comes in a compact 10-lead MSOP package, making it an excellent choice for space-constrained applications.

Applications:

  • Industrial Automation
  • Telecommunications
  • Medical Imaging
  • Data Acquisition Systems
  • Portable Instrumentation

The LTC1407CMSE is a testament to Linear Technology's commitment to providing high-quality, precision components for sophisticated electronic systems. Its dual-channel design, combined with high-speed performance and low power consumption, makes it a versatile ADC solution for a wide range of applications. Whether for capturing intricate signals in medical equipment or ensuring synchronized data in communication systems, the LTC1407CMSE delivers reliable and accurate performance.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1112 $69.3336
6+ $18.9630 $113.7780
9+ $18.3704 $165.3336
12+ $17.7778 $213.3336
15+ $17.1852 $257.7780
20+ $15.4075 $308.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess