EN
  • EN
  • DE

LTC1422CS8

Part No LTC1422CS8
Manufacturer Linear Technology
Description Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207516-LTC1422CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1422CS8 CAD Model

Description

LTC1422CS8 - Hot Swap Controller from Linear Technology

The LTC1422CS8 is a sophisticated hot swap controller designed by Linear Technology to enable safe insertion and removal of printed circuit boards from a live backplane. This component is housed in an 8-lead SO package and is engineered to manage electronic circuitry's inrush current to prevent glitches on the power supply rail, which could otherwise disrupt the operation of existing boards.

The LTC1422CS8 operates by controlling an external N-channel MOSFET to gently power up capacitors, thereby limiting the inrush current to a safe level. It boasts an adjustable supply voltage range from 4.5V to 16.5V, making it versatile for various applications. The current limit is also adjustable, which allows the user to set the maximum inrush current according to the specific requirements of their system.

One of the key features of the LTC1422CS8 is its ability to provide a controlled power-down sequence. This is particularly useful in situations where the system needs to be safely powered off without damaging the components. Additionally, the device includes overcurrent protection, which safeguards the circuit from excessive currents that could potentially cause harm.

Other notable features of the LTC1422CS8 include its undervoltage lockout, which ensures that the hot swap controller remains off when the supply voltage is too low, and its charge pump circuitry, which drives the gate of the external N-channel MOSFET above the supply voltage to ensure it is fully enhanced and provides the lowest possible on-resistance.

For diagnostic and control purposes, the LTC1422CS8 offers a status flag output that indicates the presence of an overcurrent condition or if the MOSFET is in the off state. This allows for easy integration with system monitoring circuits and microcontrollers. Its robust design and comprehensive feature set make the LTC1422CS8 an ideal choice for high-reliability systems that require hot swapping capabilities, such as servers, RAID systems, and telecommunications equipment.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess