EN
  • EN
  • DE

LTC1422IS8#TR

Part No LTC1422IS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0214+
Reference case SOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719152-LTC1422IS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1422IS8#TR CAD Model

Description

The LTC1422IS8#TR is a sophisticated hot swap controller designed by Linear Technology to ensure safe insertion and removal of electronic cards from live backplanes and power buses. This component is housed in a narrow SO-8 package, with a part number that ends with #TR, indicating that it is provided in tape and reel packaging suitable for automated assembly processes.

This hot swap controller is specifically engineered to manage the inrush current when a card is inserted, preventing the glitches that can disrupt the operation of the remaining cards and the power supply. The LTC1422IS8#TR operates with supply voltages ranging from 4.5V to 18V, making it versatile for various applications, including telecom systems, servers, and datacom equipment.

The LTC1422IS8#TR features an adjustable analog current limit, which can be set with a single external resistor. This allows for precise control over the maximum inrush current, providing protection for both the card and the backplane. Additionally, it includes a timer that can be used to limit the duration of the overcurrent condition before the controller takes action to disconnect the load.

A key feature of the LTC1422IS8#TR is its ability to provide a controlled ramp-up of the card's supply voltage, which minimizes the stress on the components and the power supply during hot insertion. The device also includes undervoltage and overvoltage lockout protection, ensuring that the card is only powered when the supply voltage is within an acceptable range.

For enhanced system reliability, the LTC1422IS8#TR incorporates a fault output that signals the occurrence of an overcurrent condition, allowing for corrective action to be taken by the system. The device's robust design includes thermal shutdown protection, which prevents damage due to excessive heat during fault conditions.

In summary, the LTC1422IS8#TR from Linear Technology is a feature-rich hot swap controller that offers precise current limiting, voltage ramp-up control, and comprehensive protection features, making it an ideal choice for managing hot swap events in critical electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess