EN
  • EN
  • DE

LTC1430ACGN

Part No LTC1430ACGN
Manufacturer Linear Technology
Description High Power Step-Down Switching Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207525-LTC1430ACGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1430ACGN CAD Model

Description

The LTC1430ACGN, crafted by Linear Technology, is a robust and versatile voltage mode pulse width modulation (PWM) controller specifically designed to meet the demanding requirements of DC/DC converters. This advanced component is a cornerstone for engineers aiming to design efficient and reliable power management systems.

Key Features

  • Operating Voltage: The LTC1430ACGN operates over a wide input voltage range, making it suitable for various applications.
  • High Frequency: With its high switching frequency, this PWM controller allows for smaller external components, resulting in a more compact and lightweight power supply design.
  • Low Shutdown Current: It features a low shutdown current, which enhances the overall efficiency of the system, especially in battery-powered applications.
  • Current Mode Operation: The current mode operation provides excellent transient response and cycle-by-cycle current limiting, which enhances the safety and reliability of the power supply.
  • Soft-Start Capability: The soft-start function minimizes inrush current during startup, which can prevent system stress and extend the life of the components.

Applications

The LTC1430ACGN is ideal for a wide range of applications including but not limited to:

  • Telecommunications systems
  • Portable computers and devices
  • Networking equipment
  • DC power distribution systems

Package and Quality

Encased in a 16-pin narrow SSOP package, the LTC1430ACGN offers a compact footprint for space-constrained applications. Linear Technology ensures that their products meet stringent quality standards, providing reliability and performance that engineers can trust for their critical designs.

Conclusion

In summary, the LTC1430ACGN from Linear Technology is a high-performance voltage mode PWM controller that combines flexibility, efficiency, and reliability. Its advanced features and wide range of applications make it an excellent choice for designers looking to optimize their power management systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6898 $58.4490
13+ $9.5923 $124.6999
19+ $9.2920 $176.5480
26+ $8.9928 $233.8128
34+ $8.6925 $295.5450
45+ $7.7939 $350.7255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess