Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207527-LTC1430CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1430CS CAD Model

Description

LTC1430CS: High-Efficiency Step-Down Switching Regulator from Linear Technology

The LTC1430CS is a robust and high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices, to meet the demands of a wide range of power supply applications. This device is engineered to deliver high efficiency and reliability, with a versatile feature set that allows for flexible circuit integration.

Key Features:

  • High Efficiency: The LTC1430CS offers a high efficiency rate, which reduces power loss and improves the overall thermal performance of the system.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of output voltages tailored to specific application needs.
  • Low Dropout Operation: It ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • Synchronous Rectification: The use of synchronous rectification helps to further improve efficiency, particularly at higher load currents.
  • Overcurrent Protection: The regulator includes overcurrent protection to safeguard the device and the load from potential damage due to excessive current.

Applications:

The LTC1430CS is suitable for a variety of applications, including but not limited to:

  • Portable devices
  • Telecommunications equipment
  • Computer peripherals
  • DC/DC converter modules

Technical Specifications:

  • Voltage Input Range: Specified for a wide input range to accommodate various power sources.
  • Switching Frequency: A high switching frequency allows for smaller external components, reducing board space and cost.
  • Thermal Protection: The device includes thermal shutdown to prevent overheating during operation.

In conclusion, the LTC1430CS from Linear Technology is a highly efficient and versatile step-down switching regulator that offers a balance of performance and protection features. Its ability to operate across a wide range of input voltages and its high switching frequency make it an excellent choice for designers looking to optimize power management in their electronic projects.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention